EN
  • EN
  • DE

MAX516BCWG

Part No MAX516BCWG
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Quad Comparator with Programmable Threshold | IC COMP QUAD DAC-PRGRM 24-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Use For General
Number of Elements 4
Output Type CMOS, TTL
Supply Voltage , Single/Dual (±) 4.75V ~ 16.5V
Current - Input Bias (Maximum) 0.3μA at 16.5V
Current - Quiescent (Maximum) 10mA
Propagation Delay (Maximum) 1.5μs
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 24-SOIC
Mounting Style SMD
Supplier Device Package 24-SOIC
Family Part Number MAX516
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214124-MAX516BCWG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX516BCWG CAD Model

Description

The MAX516BCWG is a sophisticated integrated circuit from Maxim Integrated, designed to cater to the needs of complex analog systems. This precision device is a part of Maxim’s extensive range of data converters and is particularly notable for its high-performance capabilities in analog-to-digital conversion processes.

Key Features

  • Multi-Channel Configuration: The MAX516BCWG is equipped with multiple analog input channels, providing versatility for various signal processing tasks.
  • High Resolution: With its precision analog-to-digital conversion, the device ensures accurate representation of the analog input signals.
  • Low Power Consumption: Maxim Integrated has designed the MAX516BCWG to operate with minimal power draw, making it ideal for power-sensitive applications.
  • Compact Form Factor: The device comes in a 24-SOIC (0.295", 7.50mm Width) package, allowing for integration into space-constrained designs.

Applications

The MAX516BCWG is well-suited for a wide array of applications that require precise and reliable analog-to-digital conversion. Its performance and multi-channel input make it an excellent choice for:

  • Data acquisition systems
  • Industrial control systems
  • Medical instrumentation
  • Automated test equipment

Technical Specifications

The device features an operating temperature range from 0°C to +70°C, ensuring reliability across various environmental conditions. It is designed for surface mount technology, which facilitates easier assembly and integration into modern PCB designs. The MAX516BCWG also supports a digital interface compatible with many microcontrollers and digital systems, ensuring easy communication and data transfer.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX516BCWG is no exception. Each unit is built to meet high standards of performance and durability, ensuring that it can withstand the rigors of demanding applications. With Maxim’s reputation for excellence, customers can trust the MAX516BCWG to perform consistently and reliably.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Rochester Electronics
93S46DM
Need more? Email Us
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess