EN
  • EN
  • DE

MAX5154BCPE+

Part No MAX5154BCPE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 2-CH R-2R 12-bit 16-Pin PDIP N / IC DAC 12BIT DUAL LP SER 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Number of D/A Converters 2
Settling Time 15μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 786471-MAX5154BCPE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5154
Introduction Date December 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX5154BCPE+ CAD Model

Description

Maxim Integrated MAX5154BCPE+ Dual, 10-Bit Voltage-Output DAC

The MAX5154BCPE+ from Maxim Integrated is a high-performance, dual 10-bit digital-to-analog converter (DAC) designed to deliver precision voltage outputs in a compact package. This device is particularly suitable for applications that require accurate and stable analog outputs, such as industrial control systems, automated test equipment, and data acquisition systems.

With its integrated output amplifiers, the MAX5154BCPE+ can directly drive capacitive loads up to 1000pF, which is a significant advantage in systems where the DAC output is connected to long cables or high-capacitance input stages. The device operates from a single +5V supply, simplifying power management in many systems.

The MAX5154BCPE+ features a flexible interface with a 3-wire serial interface that is compatible with SPI, QSPI, and MICROWIRE protocols, allowing for easy integration into a variety of microcontroller-based systems. This interface not only facilitates communication with the DAC but also supports daisy-chaining of multiple devices, which is invaluable for systems that require several DACs while minimizing the number of control lines.

One of the key attributes of the MAX5154BCPE+ is its low power consumption, making it an excellent choice for portable and battery-operated equipment. The device also includes a power-down feature that reduces the supply current to just 1µA, further conserving energy when the DAC is not in active use.

The MAX5154BCPE+ offers excellent dynamic performance, with a settling time of just 4.5µs to within ±1 LSB, ensuring quick and accurate updates of the analog output. Its accuracy is enhanced by the inclusion of a double-buffered input structure, which allows for simultaneous updating of both DAC channels.

Enclosed in a 16-pin DIP (Dual In-line Package) encapsulation, the MAX5154BCPE+ is designed for easy mounting on printed circuit boards, and its robust design ensures reliable operation over the industrial temperature range of -40°C to +85°C.

Overall, the Maxim Integrated MAX5154BCPE+ DAC is a versatile and reliable solution for precise analog output requirements in a wide range of applications, offering both high performance and ease of integration.

You May Also Be Interested in

Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess