EN
  • EN
  • DE

SN74LS148D

Part No SN74LS148D
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC PRIORITY ENCOD 1 X 8:3 16SOIC / Priority Encoder 1 x 8:3 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74LS
Package Tube
Type Priority Encoder
Independent Circuits 1
Current - Output High, Low 400µA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74LS148
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISSN74LS148D,SN74LS148DE4,-296-33958-5-ND,-SN74LS148DG4-NDR,SN74LS148D-ND,-SN74LS148DG4,2156-SN74LS148D,296-33958-5,SN74LS148DE4-ND
Standard Package 40
Win Source Part Number 1040483-SN74LS148D
Ultra Librarian 3D Model Ultra Librarian SN74LS148D CAD Model

Description

The SN74LS148D from Texas Instruments is a high-performance, 8-line to 3-line priority encoder that offers a convenient solution to applications requiring binary encoding of an input signal. This integrated circuit is designed to improve system performance in digital systems where priority encoding is necessary.

Key Features

  • Priority Encoding: The SN74LS148D provides priority encoding of the inputs to ensure that only the highest-order data line is encoded. This feature is essential for systems where multiple inputs may simultaneously demand attention, and a priority decision must be made.
  • Low Power Consumption: As part of the LS (Low-power Schottky) family, this device is optimized for low power consumption without sacrificing speed, making it suitable for power-sensitive applications.
  • Wide Operating Voltage Range: The device operates over a broad voltage range from 4.5V to 5.5V, allowing for flexibility in different system voltage levels and ensuring compatibility with standard TTL logic levels.
  • High Noise Immunity: Characterized by a high degree of noise immunity and stable performance, the SN74LS148D is reliable in electrically noisy environments.
  • Multiple Package Options: Available in a standard SOIC-16 package, the SN74LS148D is adaptable to various board layouts and is suitable for surface mount technology (SMT).

Applications

The SN74LS148D is ideal for a variety of digital systems where priority data selection is critical. Common applications include:

  • Data routers and switches
  • Process control systems
  • Alarm and monitoring systems
  • Computer systems for interrupt prioritization

Conclusion

With its robust design and versatile features, the SN74LS148D from Texas Instruments is a reliable choice for designers looking to implement priority encoding in their digital systems. Its compatibility with standard logic levels, low power consumption, and high noise immunity make it a preferred component for both industrial and commercial applications.

You May Also Be Interested in

ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7482 $52.2158
45+ $2.2550 $101.4750
69+ $2.1845 $150.7305
95+ $2.1140 $200.8300
123+ $2.0436 $251.3628
164+ $1.8322 $300.4808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 984 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess