EN
  • EN
  • DE

MAX5150AEEE+

Part No MAX5150AEEE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 13BIT DUAL LP SER 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 13
Number of D/A Converters 2
Settling Time 16μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.5 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 704497-MAX5150AEEE+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5150
Introduction Date August 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX5150AEEE+ CAD Model

Description

MAX5150AEEE+ Precision DAC from Maxim Integrated

The MAX5150AEEE+ is a high-precision, dual-channel, 10-bit digital-to-analog converter (DAC) designed by Maxim Integrated to deliver exceptional performance for a wide range of applications requiring accurate analog output. This component is ideal for use in systems where space is at a premium and high-resolution analog output is essential, such as industrial control systems, automatic test equipment, and data acquisition systems.

The MAX5150AEEE+ operates from a single +5V supply and features a low-power consumption design, making it suitable for portable and battery-operated equipment. It boasts a ±1 LSB INL (integral nonlinearity) and DNL (differential nonlinearity) which ensures precise and stable analog outputs. The device's reference input allows for an external reference voltage to set the full-scale output voltage, providing design flexibility and the ability to adapt to different system requirements.

One of the standout features of the MAX5150AEEE+ is its user-friendly interface. It communicates via a 3-wire serial interface that is SPI™/QSPI™/MICROWIRE™ compatible, allowing for easy integration into existing digital systems. Additionally, the DAC includes a shutdown mode that reduces power consumption to just 1µA, further extending battery life in portable applications.

The MAX5150AEEE+ comes in a compact 16-pin QSOP package, which is highly beneficial for designs where board space is a critical constraint. It also operates over the extended temperature range of -40°C to +85°C, ensuring reliable performance in harsh environmental conditions.

With its robust feature set, the MAX5150AEEE+ from Maxim Integrated is an excellent choice for designers looking to incorporate a high-quality, dual-channel DAC into their systems. Its precision, low power consumption, and small footprint make it a versatile component that can meet the rigorous demands of advanced electronic applications.

Key Features:

  • 10-Bit Resolution
  • Dual Voltage Output
  • ±1 LSB INL and DNL
  • Low Power Consumption
  • Single +5V Supply Operation
  • External Reference Input
  • 3-Wire Serial Interface
  • Shutdown Mode
  • Compact 16-Pin QSOP Package
  • Extended Temperature Range: -40°C to +85°C

You May Also Be Interested in

Intersil
Lowest to $7.1344
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess