EN
  • EN
  • DE

MAX5111GTJ+T

Part No MAX5111GTJ+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT 32TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Number of Bits 14
Number of D/A Converters 9
Differential Output No
Data Interface I2C
Reference Type Internal
Voltage - Supply, Analog 3V
Voltage - Supply, Digital 3V
Temperature Range - Operating -40°C ~ 105°C
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (5x5)
Mounting Type Surface Mount
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 704483-MAX5111GTJ+T
Ultra Librarian 3D Model Ultra Librarian MAX5111GTJ+T CAD Model

Description

Maxim Integrated MAX5111GTJ+T Digital-to-Analog Converter

The MAX5111GTJ+T from Maxim Integrated is a high-performance, 8-bit digital-to-analog converter (DAC) designed for precision applications that require a compact and efficient solution. This DAC is part of Maxim's renowned family of analog ICs, which are well-regarded for their reliability and advanced technology.

With its 8-bit resolution, the MAX5111GTJ+T offers fine granularity, making it suitable for applications that need a precise voltage output with a moderate range of values. This can include industrial control systems, automated test equipment, and other applications where digital signals need to be converted accurately to analog signals.

The MAX5111GTJ+T operates from a single +2.7V to +5.25V supply, providing flexibility in various power environments. Additionally, it features a fast settling time and low power consumption, which is essential for battery-powered or energy-sensitive applications. The device is capable of sourcing or sinking up to 25mA of load current, which allows it to directly drive many types of loads without the need for external buffer amplifiers.

Engineered for ease of use, this DAC includes an internal reference that simplifies the design process by eliminating the need for external components. Its SPI-compatible serial interface allows easy communication with microcontrollers or microprocessors, making it a versatile choice for a wide range of digital systems.

The MAX5111GTJ+T is packaged in a compact 24-pin TQFN (Thin Quad Flat No leads) package with an exposed pad for enhanced thermal performance. This small form factor is ideal for space-constrained applications, while the exposed pad design helps in maintaining thermal reliability even under high load conditions.

In summary, the MAX5111GTJ+T is a reliable and precise DAC that offers excellent performance for a variety of applications. Its combination of resolution, power efficiency, and ease of integration makes it an ideal choice for designers looking to add analog output capabilities to their digital systems.

For more information, datasheets, and support resources, visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Intersil
Lowest to $7.1344
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.1799 $88.3598
4+ $36.2508 $145.0032
5+ $35.1178 $175.5890
7+ $33.9847 $237.8929
9+ $32.8517 $295.6653
12+ $29.4537 $353.4444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess