EN
  • EN
  • DE
  • IT

MAX5094AASA+T

Part No MAX5094AASA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage 7.6 V ~ 30 V
Frequency - Switching 20kHz ~ 1MHz
Duty Cycle (Maximum) 96%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 704467-MAX5094AASA+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX5094A
Introduction Date October 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX5094AASA+T CAD Model

Description

Maxim Integrated MAX5094AASA+T Voltage Regulator

The Maxim Integrated MAX5094AASA+T is a highly efficient, compact, and robust voltage regulator designed to deliver a stable power supply for a wide range of applications. This component is part of Maxim Integrated's esteemed line of power management integrated circuits, which are renowned for their reliability and performance.

The MAX5094AASA+T operates with an input voltage range of 5.5V to 36V, which makes it suitable for various industrial and automotive applications where input power conditions can be unpredictable. This flexibility ensures that the device can handle common scenarios such as cold-crank and load-dump conditions in automotive environments, as well as the varying power supplies in industrial equipment.

One of the key features of the MAX5094AASA+T is its ability to provide a fixed output voltage of 3.3V, which is a common requirement for digital circuits and microcontroller-based systems. This output is maintained with high accuracy, ensuring that sensitive electronic components receive a consistent power supply that enhances their performance and longevity.

Furthermore, the MAX5094AASA+T boasts a low quiescent current, making it an energy-efficient choice for battery-powered devices. It also features thermal shutdown and short-circuit protection, which contribute to the overall safety and durability of the systems in which it is implemented.

The device comes in a compact 8-pin SOIC package, denoted by the "AASA" in its part number, which allows for easy integration into space-constrained designs. The "+T" suffix indicates that the product is offered in tape and reel packaging, which is ideal for automated manufacturing processes, ensuring convenient and efficient handling during assembly.

With its robust design, the MAX5094AASA+T is capable of operating over a wide temperature range, making it an excellent choice for harsh environments. Its performance and reliability make it a go-to solution for designers seeking a high-quality voltage regulator that can deliver consistent power in challenging conditions.

Overall, the Maxim Integrated MAX5094AASA+T is a testament to the company's commitment to providing advanced power management solutions that meet the evolving needs of modern electronics.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess