EN
  • EN
  • DE

MAX5091BASA+T

Part No MAX5091BASA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.1A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 28V
Output Voltage 3.3V
Output Current 100mA
Operating Supply Current 100μA ~ 10mA
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 8-SOIC-EP
Win Source Part Number 704464-MAX5091BASA+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX5091
Introduction Date November 01, 2006
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX5091BASA+T CAD Model

Description

Maxim Integrated MAX5091BASA+T Voltage Regulator

The MAX5091BASA+T from Maxim Integrated is a high-performance, automotive-grade voltage regulator designed to deliver a stable and reliable power supply in a wide range of applications. This integrated circuit is part of Maxim's extensive line of power management solutions, known for their efficiency and durability.

With an input voltage range of 5.5V to 40V, the MAX5091BASA+T is versatile enough to handle the fluctuating voltages commonly found in automotive environments, making it an ideal choice for powering sensitive electronics in vehicles. It boasts a fixed output voltage of 5V, which is a standard requirement for many microcontrollers and digital circuits, ensuring compatibility with a broad array of components.

The device features a low dropout voltage, meaning it can continue to provide a regulated output even when the input-to-output voltage differential is minimal. This characteristic is particularly useful in battery-operated devices where maximizing the usage of the available battery voltage is crucial.

One of the standout features of the MAX5091BASA+T is its thermal protection. The device is equipped with over-temperature protection, which safeguards the voltage regulator and its load from potential damage due to excessive heat. In addition to this, the regulator also includes short-circuit and overcurrent protection, enhancing the safety and reliability of the system it is used within.

The MAX5091BASA+T comes in an 8-pin SOIC package with a compact footprint, making it suitable for space-constrained applications. Its surface-mount form factor allows for efficient assembly in high-volume production environments.

Overall, the MAX5091BASA+T is a robust and efficient solution for anyone looking to integrate a stable power supply into their automotive or industrial designs. With Maxim Integrated's reputation for quality, this voltage regulator stands out as a dependable component for engineers and designers alike.

Key features of the MAX5091BASA+T include:

  • Input Voltage Range: 5.5V to 40V
  • Fixed 5V Output Voltage
  • Low Dropout Voltage
  • Thermal, Short-Circuit, and Overcurrent Protection
  • Automotive-Grade Reliability
  • Compact 8-Pin SOIC Package

You May Also Be Interested in

Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess