EN
  • EN
  • DE

MAX5086AATE/V+

Part No MAX5086AATE/V+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 250MA 16TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Output Type Adjustable (Fixed)
Voltage - Input (Maximum) 45V
Min/Fixed Output Voltage 2.5V (3.3V)
Maximum Output Voltage 11V
Output Current 250mA
Current - Quiescent (Iq) 115μA
PSRR 54dB (100Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN (5x5)
Family Part Number MAX5086
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 704458-MAX5086AATE/V+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5086AATE/V+ CAD Model

Description

Maxim Integrated MAX5086AATE/V+ Product Overview

The MAX5086AATE/V+ from Maxim Integrated is a high-performance, dual-output, buck regulator designed to deliver efficient power management for a wide range of applications. This advanced regulator features a wide input voltage range, making it suitable for systems that require a reliable power source from various input conditions.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 4.5V to 76V, accommodating a variety of power sources and ensuring stable operation under fluctuating input conditions.
  • Dual Output Channels: It provides two independent output channels with adjustable output voltages, allowing for versatile power supply configurations to meet specific circuit requirements.
  • High Efficiency: Integrated MOSFETs and a proprietary control scheme enable high efficiency, reducing power losses and improving overall system performance.
  • Thermal Protection: The MAX5086AATE/V+ includes thermal shutdown protection, safeguarding the device and connected components from damage due to excessive heat.
  • Compact Package: Housed in a compact TQFN-16 package, the regulator saves valuable board space while still offering robust power management capabilities.

Applications

The MAX5086AATE/V+ is ideal for a variety of applications where efficient power conversion and regulation are critical. These include:

  • Automotive systems
  • Industrial power supplies
  • Telecommunications equipment
  • Portable and battery-powered devices

Technical Specifications

Parameter Value
Input Voltage Range 4.5V to 76V
Output Voltage (Adjustable) Dependent on external components
Package TQFN-16
Operating Temperature Range -40°C to +125°C

With its robust feature set and flexible design, the MAX5086AATE/V+ from Maxim Integrated stands out as a reliable choice for designers seeking a dual-output, high-efficiency buck regulator.

You May Also Be Interested in

Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess