EN
  • EN
  • DE

CPV362M4U

Part No CPV362M4U
Manufacturer Vishay
Catalog IGBTs - Modules
Description IGBT MODULE 600V 7.2A 23W IMS-2 / IGBT Module Three Phase Inverter 600 V 7.2 A 23 W Through Hole IMS-2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Modules
Mfr Vishay General Semiconductor - Diodes Division
Package Bulk
Configuration Three Phase Inverter
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 7.2 A
Power - Max 23 W
Vce(on) (Max) @ Vge, Ic 1.95V @ 15V, 7.2A
Current - Collector Cutoff (Max) 250 µA
Input Capacitance (Cies) @ Vce 530 pF @ 30 V
Input Standard
NTC Thermistor No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case 19-SIP (13 Leads), IMS-2
Supplier Device Package IMS-2
Base Product Number CPV362
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names VS-CPV362M4U-ND,VSCPV362M4U,VSCPV362M4U-ND,VS-CPV362M4U,*CPV362M4U
Standard Package 160
Win Source Part Number 1007175-CPV362M4U
Ultra Librarian 3D Model Ultra Librarian CPV362M4U CAD Model

Description

The Vishay General Semiconductor - Diodes Division CPV362M4U is a three-phase inverter configuration IGBT module that has a maximum power of 23W.

  • Manufacturer: Vishay General Semiconductor - Diodes Division
  • Part Name: CPV362M4U
  • Configuration: Three-phase inverter configuration IGBT module
  • Maximum Power: 23W
  • Package Type: Bulk
  • Market Popularity: High
  • Voltage Collector-Emitter Breakdown: 600V
  • Current Collector: 7.2A
  • Input Capacitance: 530pF @ 30V
  • Application: Suitable for use in various electronic applications

You May Also Be Interested in

Powerex Inc.
IGBT MOD 1200V 75A 600W
Need more? Email Us
Powerex Inc.
IGBT MOD 600V 200A 780W
Need more? Email Us
Powerex Inc.
IGBT MODULE 600V 50A 250W
Need more? Email Us
Powerex Inc.
IGBT MOD 1200V 600A 4100W
Need more? Email Us
Powerex Inc.
IGBT MOD 600V 150A 730W
Need more? Email Us
Powerex Inc.
IGBT MOD 1700V 75A 780W
Lowest to $81.3316
Powerex Inc.
IGBT MOD 1200V 35A 355W
Need more? Email Us
Powerex Inc.
IGBT MOD 600V 100A 400W
Need more? Email Us
Powerex Inc.
IGBT MOD 1200V 400A 1600W
Lowest to $77.3169

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess