EN
  • EN
  • DE

MAX5064BATC+T

Part No MAX5064BATC+T
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description MOSFET DRVR 2A 2-OUT Hi/Lo Side Half Brdg Inv/Non-Inv 12-Pin TQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Fall Time 65 ns
Lead Free Lead Free
Max Operating Temperature 125 °C
Max Output Current 2 A
Max Power Dissipation 1.9512 W
Max Supply Current 3 mA
Max Supply Voltage 12.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 8 V
Mount Surface Mount
Nominal Supply Current 3 mA
Number of Drivers 2
Number of Outputs 2
Number of Pins 12
Radiation Hardening No
Rise Time 65 ns
RoHS Compliant
Win Source Part Number 1204225-MAX5064BATC+T
Categories PMIC - Gate Drivers
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5064BATC+T CAD Model

Description

The MAX5064BATC+T is a sophisticated, high-efficiency, high-frequency, pulse-width-modulated (PWM) step-down DC-DC converter from Maxim Integrated. This advanced power management IC is designed to deliver a reliable and stable voltage supply for a wide range of applications, including but not limited to telecommunications, networking, and industrial systems.

Key Features

  • Wide Input Voltage Range: The device is capable of operating over a broad input voltage range, making it versatile for various power supply scenarios.
  • High-Frequency Operation: It supports high-frequency operation which allows for smaller external components, resulting in a compact power supply design.
  • Adjustable Output Voltage: The output voltage is adjustable, providing flexibility to power different devices with varying voltage requirements.
  • High Efficiency: The MAX5064BATC+T is designed to maximize power efficiency, which helps to reduce heat generation and improve system reliability.
  • Thermal Overload Protection: It includes built-in thermal overload protection that safeguards the device and the system it powers in the event of overheating.
  • Integrated MOSFET: The inclusion of an integrated high-side MOSFET simplifies the circuit design and helps to minimize the footprint of the power supply on the PCB.

Applications

  • Telecommunication Equipment
  • Networking Hardware
  • Industrial Control Systems
  • Portable Devices
  • Point of Load Applications

The MAX5064BATC+T is available in a compact TQFN-EP package, which is ideal for space-constrained applications. The exposed pad design enhances thermal performance, ensuring reliable operation even under high load conditions. With its advanced features and robust design, the MAX5064BATC+T from Maxim Integrated is a perfect choice for designers looking for a high-performance, scalable power solution that can meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC 16-SOIC
Need more? Email Us
Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9914 $55.9398
16+ $6.5571 $104.9136
24+ $6.3522 $152.4528
33+ $6.1473 $202.8609
43+ $5.9423 $255.5189
57+ $5.3276 $303.6732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess