EN
  • EN
  • DE

RF1501NS3STL

Part No RF1501NS3STL
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 300V 20A LPDS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 300V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Max) @ If 1.5V @ 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 10μA @ 300V
Mounting SMD (SMT)
Case / Package LPDS
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 027386-RF1501NS3STL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF1501NS3STL CAD Model

Description

The RF1501NS3STL is an RF Low Noise Amplifier (LNA) from Rohm Semiconductor. It's specifically designed to amplify weak radio frequency signals while adding minimal noise to the signal, thereby improving the receiver's sensitivity and overall performance in various wireless applications. Rohm Semiconductor is well-regarded for its reliable and high-performance electronic components.

Applications:

  • Cellular Base Stations: Used to amplify weak signals received from mobile devices, enhancing coverage and capacity.
  • Mobile Devices: Improves the sensitivity of smartphones and other mobile devices, enabling better signal reception in weak signal areas.
  • Wireless Communication Systems: Employed in various wireless systems such as Wi-Fi and Bluetooth to enhance signal strength and range.
  • GPS Receivers: Amplifies the weak GPS signals to provide more accurate and faster location fixes.
  • Satellite Communication: Used in satellite communication equipment to amplify weak satellite signals.

Features:

  • Low Noise Figure: Ensures minimal noise is added to the amplified signal, maintaining high signal integrity.
  • High Gain: Provides significant signal amplification to improve receiver sensitivity.
  • Stable Operation: Designed for stable and reliable performance under varying operating conditions.
  • Small Package Size: Compact size allows for easy integration into space-constrained applications.
  • Wide Frequency Range: Suitable for use in various frequency bands, offering versatility in different applications.

Benefits:

  • Improved Receiver Sensitivity: Enables the detection and processing of weaker signals, enhancing overall system performance.
  • Extended Communication Range: Increases the operational range of wireless communication systems.
  • Enhanced Signal Quality: Minimizes noise and distortion, resulting in clearer and more reliable signal transmission.
  • Cost-Effective Solution: Provides high performance without significant hardware modifications or increases in system cost.
  • Simplified Integration: The small package size and optimized design simplify the integration process, reducing design complexity.

The RF1501NS3STL typically operates with a single supply voltage and features low current consumption, making it suitable for battery-powered devices. It also incorporates internal matching circuits to simplify the design process and minimize the need for external components. This LNA is ideal for applications requiring enhanced signal reception and superior performance in demanding RF environments, ensuring clearer communications and extended operational ranges. Its compact form factor and robust design make it a versatile choice for a variety of wireless systems.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4123 $59.7835
345+ $0.3384 $116.7480
530+ $0.3280 $173.8400
730+ $0.3165 $231.0450
945+ $0.3061 $289.2645
1,265+ $0.2749 $347.7485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess