EN
  • EN
  • DE

MAX5061AUE+

Part No MAX5061AUE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4.75 V ~ 28 V
Frequency - Switching 125kHz ~ 1.5MHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Power Good
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 704430-MAX5061AUE+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5061
Introduction Date February 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX5061AUE+ CAD Model

Description

Maxim Integrated's MAX5061AUE+ High-Frequency, Half-Bridge MOSFET Drivers

The MAX5061AUE+ is a sophisticated MOSFET driver from Maxim Integrated, designed to deliver robust and efficient performance for a variety of applications. This high-frequency, half-bridge driver is capable of driving two n-channel MOSFETs in a half-bridge configuration, making it an ideal solution for switch-mode power supplies, motor control, and other power-conversion applications.

With its wide operating voltage range of 4.5V to 5.5V, the MAX5061AUE+ is versatile and can be integrated into systems with varying power requirements. The driver is capable of switching frequencies up to 1MHz, allowing for the design of compact and efficient power converters with excellent transient response and reduced filter size.

The device comes in a compact 16-pin TSSOP package, which is beneficial for space-constrained applications. It also features a low 5ns propagation delay and a 20ns driver rise/fall time, which contributes to its high-speed operation and helps minimize switching losses.

One of the key advantages of the MAX5061AUE+ is its integrated bootstrap diode for the high-side gate drive, which simplifies the PCB layout and reduces external component count. This feature, along with its adaptive non-overlapping gate drivers, ensures that the high-side and low-side MOSFETs are not conducting simultaneously, thus preventing shoot-through and enhancing system reliability.

Safety and protection are paramount in power management, and the MAX5061AUE+ does not disappoint. It includes undervoltage lockout (UVLO) for both the high-side and low-side drivers, protecting the MOSFETs from operating at insufficient gate voltages. Additionally, the device is equipped with cross-conduction protection, further safeguarding the power stage from potential damage.

Whether you're designing a power supply for telecom equipment, a motor controller for industrial automation, or a compact DC-DC converter for portable devices, the MAX5061AUE+ from Maxim Integrated offers a blend of high performance, efficiency, and reliability to meet your design needs.

For detailed specifications and application support, visit Maxim Integrated's official website or consult the MAX5061AUE+ datasheet.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess