EN
  • EN
  • DE

MAX505BCWG+

Part No MAX505BCWG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT QUAD R-R 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 8
Number of D/A Converters 4
Settling Time 6μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Analog Supply Voltage ±5V
Digital Supply Voltage 5V
INL/DNL (LSB) -, ±1 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 24-SOIC
Win Source Part Number 126570-MAX505BCWG+
Ultra Librarian 3D Model Ultra Librarian MAX505BCWG+ CAD Model

Description

Maxim Integrated's MAX505BCWG+ Quad 8-Bit DAC

The MAX505BCWG+ is a high-performance, quad 8-bit digital-to-analog converter (DAC) from Maxim Integrated that offers excellent accuracy and stability in a compact 24-pin SOIC-W package. Designed to meet the demanding requirements of industrial, communication, and consumer electronics applications, this versatile component provides four voltage output DACs on a single chip, making it an ideal solution for space-constrained designs.

Each of the four DACs operates independently and has its own voltage output. The DACs are programmed through a simple serial interface compatible with SPI, QSPI, and MICROWIRE protocols, allowing for easy integration into a wide range of microcontroller-based systems. The MAX505BCWG+ operates with a single +5V supply, and its low power consumption makes it suitable for portable and battery-operated equipment.

The device features a double-buffered interface, enabling the update of all DACs simultaneously or at individual times, providing flexibility for dynamic signal generation. The output range of the MAX505BCWG+ can be set by the reference voltage, thus allowing users to tailor the output to their specific needs. The DAC outputs can swing rail-to-rail, ensuring maximum dynamic range.

For enhanced reliability, the MAX505BCWG+ includes an on-chip reset function that clears all DAC registers to mid-scale (0x80), which corresponds to half of the reference voltage. This feature ensures a known and safe output state upon power-up or during fault conditions.

Maxim Integrated's commitment to quality is evident in the MAX505BCWG+'s design, which is characterized by its low glitch energy and monotonic performance over the entire operating temperature range of 0°C to +70°C. This ensures consistent and predictable output from the DACs, which is critical for precision applications.

In summary, the MAX505BCWG+ from Maxim Integrated is a versatile, low-power, and highly reliable quad 8-bit DAC solution that meets the needs of a variety of applications requiring digital-to-analog conversion. Its ease of use, combined with its compact form factor, makes it a top choice for designers looking to add analog output functionality to their digital systems.

You May Also Be Interested in

Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess