EN
  • EN
  • DE

MAX505AEAG

Part No MAX505AEAG
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8 Bit Digital to Analog Converter 4 24-SSOP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-SSOP (0.209", 5.30mm Width)
Case / Package 24-SSOP
Family Name MAX505
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882001-MAX505AEAG
Ultra Librarian 3D Model Ultra Librarian MAX505AEAG CAD Model

Description

The MAX505AEAG from Maxim Integrated is a high-performance, quad 8-bit digital-to-analog converter (DAC) designed to deliver precise voltage outputs. This integrated circuit (IC) is ideal for applications that require multiple DACs with a small footprint, low power consumption, and high-speed serial interface. It is commonly used in automatic test equipment, digital gain and offset adjustment, industrial control systems, and closed-loop servo-control.

The MAX505AEAG features four voltage-output DACs, each with its own voltage reference input that allows for a wide range of output scaling options. The IC operates from a single +5V supply, making it compatible with many digital systems. The DACs can be independently set to a known state upon power-up through an external reset pin, ensuring predictable system behavior.

One of the key features of the MAX505AEAG is its 3-wire serial interface, which is SPI™/QSPI™ and MICROWIRE™ compatible, providing easy integration with a variety of microcontrollers and digital systems. This interface minimizes the number of pins required for communication, which is a significant advantage in space-constrained applications. The IC also supports daisy-chaining of multiple devices, allowing for the expansion of the system without a significant increase in communication overhead.

The MAX505AEAG is available in a 24-pin SSOP package, which offers a compact solution for systems where board space is at a premium. The operating temperature range of -40°C to +85°C ensures reliable performance across a wide range of environmental conditions.

Maxim Integrated's commitment to quality and reliability is evident in the MAX505AEAG, making it a preferred choice for designers looking for a multi-channel DAC solution that combines performance with ease of use. Whether for fine-tuning system outputs or driving analog devices directly, the MAX505AEAG provides the accuracy and flexibility needed for sophisticated electronic systems.

Key Features:

  • Quad 8-bit voltage-output DACs
  • Single +5V supply operation
  • Serial interface SPI™/QSPI™/MICROWIRE™ compatible
  • External reset to known state
  • Daisy-chain capability
  • 24-pin SSOP package
  • Industrial temperature range: -40°C to +85°C

You May Also Be Interested in

Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess