Maxim Integrated MAX505ACNG Quad 8-Bit DAC
The MAX505ACNG is a high-performance, quad 8-bit digital-to-analog converter (DAC) designed by Maxim Integrated to provide precise voltage output control in a compact package. This integrated circuit is ideal for applications that require multiple DACs with a small footprint, such as automated test equipment, data acquisition systems, and industrial control systems.
Encased in a 24-pin DIP (Dual In-line Package), the MAX505ACNG features four voltage output DACs, each with its own reference and feedback resistor. This design allows for individual channel configuration, enabling users to set different output ranges for each DAC as required by their specific application needs.
Key features of the MAX505ACNG include:
- High Integration: Four DACs in one package reduce board space and simplify design.
- Independent Reference Inputs: Each DAC has its own reference input, offering flexibility in setting output ranges.
- Buffered Voltage Outputs: The outputs are buffered, which can drive 10kΩ loads directly.
- Low Power Consumption: The device operates with a single +5V power supply, minimizing power requirements.
- Easy Interface: The DACs can be interfaced with 8-bit microprocessors, and the digital inputs are TTL/CMOS compatible.
- High Reliability: The MAX505ACNG features an inherent monotonicity, providing consistent and reliable performance.
For precision control, the MAX505ACNG's DACs are individually calibrated during manufacture. This calibration ensures excellent accuracy without the need for external adjustments. The device also offers a power-on reset circuit, which initializes the DAC outputs to 0V to prevent any unexpected signals upon startup.
Maxim Integrated's commitment to quality and performance makes the MAX505ACNG a dependable choice for designers looking to integrate multiple DACs into their systems without compromising on space or functionality. With its combination of features, the MAX505ACNG is a versatile component that can meet the demands of a wide range of analog output applications.