EN
  • EN
  • DE

MAX5051AAUI+T

Part No MAX5051AAUI+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description PARALLELABLE, CLAMPED TWO-SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Applications Power Supply Controller
Current - Supply 8mA
Voltage - Supply 11V ~ 76V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 28-TSSOP-EP
Base Product Number MAX5051
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 829849-MAX5051AAUI+T
Ultra Librarian 3D Model Ultra Librarian MAX5051AAUI+T CAD Model

Description

Maxim Integrated's MAX5051AAUI+T: High-Efficiency, Isolated Power-Supply Controllers

The MAX5051AAUI+T from Maxim Integrated is a sophisticated and versatile power-supply controller that is ideal for a wide range of isolated power supply applications. This integrated circuit is designed to provide efficient and reliable control for primary-side regulation schemes in isolated DC-DC converters. With its high performance and compact form factor, the MAX5051AAUI+T is an excellent choice for designers looking to improve power efficiency and reduce board space.

Key Features:

  • Integrated Half-Bridge Driver: The MAX5051AAUI+T includes an integrated half-bridge driver, which simplifies the design of the power stage and reduces external component count.
  • Wide Input Voltage Range: This device is capable of operating over a broad input voltage range of 10V to 36V, making it suitable for a variety of input sources and ensuring flexibility in system design.
  • Adaptive Dead-Time Adjustment: It features adaptive dead-time adjustment to optimize efficiency by minimizing the cross-conduction and dead-time losses.
  • High-Frequency Operation: The controller supports high-frequency operation up to 1MHz, which allows for the use of smaller, lower-cost magnetics and filter components.
  • Overcurrent Protection: The MAX5051AAUI+T incorporates overcurrent protection to safeguard the device and the power supply from excessive current conditions.

Applications:

The MAX5051AAUI+T is suitable for a variety of applications where isolated power supplies are needed, including but not limited to:

  • Telecommunications equipment
  • Industrial systems
  • Medical devices
  • Data acquisition systems
  • Networking equipment

Package and Reliability:

Maxim Integrated's MAX5051AAUI+T is offered in a compact 8-pin μMAX package, which is designed to occupy minimal space on a printed circuit board. The device is also available in tape and reel form, denoted by the '+T' suffix, facilitating automated manufacturing processes. With Maxim Integrated's commitment to quality, this power-supply controller is built for reliability and long-term performance in demanding environments.

Overall, the MAX5051AAUI+T is a powerful solution for engineers looking to implement a high-efficiency, isolated power supply with minimal external components and robust protection features.

You May Also Be Interested in

Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,664 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess