EN
  • EN
  • DE

MAX5022EUT+

Part No MAX5022EUT+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704379-MAX5022EUT+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5022EUT+ CAD Model

Description

Maxim Integrated MAX5022EUT+ High-Frequency, 10MHz, Rail-to-Rail Op Amp

The MAX5022EUT+ is a high-performance operational amplifier (op amp) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This precision op amp is well-suited for a wide range of applications, including active filters, data acquisition systems, and general-purpose amplification tasks that require a high bandwidth and fast settling time.

Key Features and Benefits

  • High Frequency: With an impressive gain-bandwidth product of 10MHz, the MAX5022EUT+ is capable of handling high-speed signals, making it ideal for fast analog circuits.
  • Rail-to-Rail Output: The device can swing its output voltage from the negative supply rail to the positive rail, maximizing the dynamic range in single-supply operations.
  • Low Distortion: It provides low harmonic distortion, which is critical for high-fidelity audio applications and precision instrumentation.
  • Single-Supply Operation: It operates from a single +2.7V to +5.5V supply, simplifying the power supply design and making it suitable for battery-powered devices.
  • Low Power Consumption: The op amp consumes minimal power, with a quiescent current of just 1.1mA, which is beneficial for portable and energy-sensitive applications.
  • Stable with Capacitive Loads: The MAX5022EUT+ can drive capacitive loads up to 200pF, providing stability and reliability in a variety of configurations.
  • Compact Package: Housed in a small, 6-pin SOT23 package, the device saves valuable board space and is suitable for space-constrained applications.

Applications

The versatile nature of the MAX5022EUT+ makes it an excellent choice for numerous applications. It is particularly well-suited for:

  • Active filters and signal conditioning
  • Data acquisition systems
  • Audio processing
  • ADC buffer amplifiers
  • Portable and battery-powered equipment
  • Test and measurement instruments

With its combination of high-frequency performance, rail-to-rail output, and low power consumption, the MAX5022EUT+ from Maxim Integrated is a robust and reliable solution for designers looking to enhance their analog signal processing capabilities.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess