EN
  • EN
  • DE

MAX5020ESA/CSA

Part No MAX5020ESA/CSA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704377-MAX5020ESA/CSA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5020ESA/CSA CAD Model

Description

Maxim Integrated's MAX5020ESA/CSA High-Frequency, 350mA Flash Memory Programming Supply

The MAX5020ESA/CSA from Maxim Integrated is a high-performance, high-frequency power supply specifically designed to program flash memory devices. This compact and efficient integrated circuit (IC) is an ideal choice for a wide range of applications, including but not limited to, automotive systems, consumer electronics, and industrial equipment where reliable flash memory programming is essential.

With an input voltage range of 4.5V to 11V, the MAX5020 provides a great deal of flexibility for various system designs. It boasts a fixed 5V or adjustable output voltage, which can be set from 4.5V up to 11V via external resistors, catering to the needs of different flash memory specifications. The output current capability of up to 350mA ensures that the MAX5020 can handle the demands of programming large and power-hungry flash memory chips.

The device operates at a high switching frequency of 125kHz, which allows the use of small, low-cost inductors and capacitors, thus reducing the overall footprint and bill of materials (BOM) cost for the system in which it is embedded. Moreover, the high frequency enables a faster response time, making the MAX5020 an efficient solution for systems that require quick programming cycles.

The MAX5020ESA/CSA also includes a range of protection features to ensure the longevity and reliability of both the power supply and the flash memory. These features include thermal shutdown, which prevents the IC from overheating, and current limit, which protects against overcurrent conditions. Additionally, the device has a low supply current of 2.6mA (typical) and a low shutdown current of 1µA (typical), which makes it suitable for battery-powered applications where power efficiency is critical.

This IC is available in an 8-pin SO package, which is conducive to space-constrained designs. The MAX5020ESA/CSA is specified for the extended automotive temperature range of -40°C to +125°C, ensuring reliable operation in harsh environments.

Overall, the MAX5020ESA/CSA from Maxim Integrated is a robust, efficient, and versatile solution for powering and programming flash memory, providing designers with a reliable IC that simplifies power supply design while ensuring performance and protection.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess