EN
  • EN
  • DE

MAX500BCPD

Part No MAX500BCPD
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 704373-MAX500BCPD
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX500BCPD CAD Model

Description

The MAX500BCPD from Maxim Integrated is a high-performance, quad, 8-bit digital-to-analog converter (DAC) designed to deliver precision voltage outputs with a high degree of accuracy and stability. Engineered to meet the demands of critical applications, this device is an ideal solution for automated test equipment, industrial control systems, and other applications requiring precise digital control of analog signals.

Each of the four DACs in the MAX500BCPD operates independently and has its own voltage output. The DACs are programmed via a simple serial interface that is compatible with SPI, QSPI™, and MICROWIRE™ protocols, making it easy to integrate into a variety of microprocessor or microcontroller-based systems. The device operates from a single +5V supply, which simplifies power supply design and ensures low power consumption.

The MAX500BCPD features a double-buffered interface, allowing for simultaneous updates of all four DACs. This makes it possible to change the output voltages at precisely the same time, which is crucial for many system-level applications. The device also includes a power-on reset circuit, which ensures that the DAC outputs power up to zero volts and remain there until a valid write operation to the device is completed.

With its high impedance, low-capacitance outputs, the MAX500BCPD minimizes loading on the output circuitry. This, combined with its low power dissipation, makes the device an excellent choice for battery-powered and portable applications. The MAX500BCPD is offered in a 14-pin plastic DIP package, providing a compact and reliable solution for system designers.

Maxim Integrated's commitment to quality and reliability is reflected in the MAX500BCPD, ensuring that it meets the stringent requirements for precision and performance. Whether it's for process control, data acquisition systems, or any other application where accurate digital-to-analog conversion is crucial, the MAX500BCPD stands out as a robust and dependable choice.

You May Also Be Interested in

Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $1.5093

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess