EN
  • EN
  • DE

MAX4996LETG+T

Part No MAX4996LETG+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH TRIPLE DPDT 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Switch Circuit DPDT
Number of Circuits 3
On-State Resistance (Maximum) 4 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Operating Supply Voltage 2.5 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 100μs, 6μs
-3db Bandwidth 670MHz
Channel Capacitance (CS(off), CD(off)) 2.5pF, 4pF
Current - Leakage (IS(off)) (Maximum) 250nA
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-TQFN (4x4)
Win Source Part Number 704362-MAX4996LETG+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4996
Introduction Date February 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX4996LETG+T CAD Model

Description

Maxim Integrated MAX4996LETG+T Product Overview

The MAX4996LETG+T from Maxim Integrated is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch that is ideal for a wide range of applications. This compact and efficient switch is designed to operate from a single +1.6V to +3.6V supply, making it suitable for portable and battery-powered devices where power conservation is crucial.

With its low on-resistance (0.5Ω typical) and 0.05Ω on-resistance matching between channels, the MAX4996LETG+T ensures minimal signal distortion and provides excellent channel-to-channel uniformity, which is vital for maintaining signal integrity in sensitive analog circuits. This makes the device an excellent choice for audio signal routing, low-voltage data acquisition systems, and other applications where high fidelity is required.

The switch is also characterized by its fast switching speeds (tON = 20ns and tOFF = 10ns typical), which allow for quick signal changes and are advantageous in time-critical applications such as sample-and-hold circuits and multiplexing. The MAX4996LETG+T also boasts a low crosstalk and off-isolation, further contributing to its ability to handle high-quality audio and video signals without interference.

In terms of design flexibility, the MAX4996LETG+T offers a single input control that accepts both 1.8V and 3.3V logic levels, which simplifies interfacing with different logic families. Additionally, the device features a break-before-make switching action that prevents signal overlap and ensures a clean, glitch-free transition between signals.

For enhanced reliability, the MAX4996LETG+T incorporates built-in electrostatic discharge (ESD) protection, safeguarding the device against the damaging effects of static electricity. It is available in a tiny, lead-free, 6-pin TDFN package, making it a space-saving solution for today's compact electronic assemblies.

Overall, the Maxim Integrated MAX4996LETG+T analog switch is a robust, versatile component that delivers high performance in a small footprint, making it an excellent choice for designers looking to optimize their systems for both space and power efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess