EN
  • EN
  • DE

MAX4995AFAUT+T

Part No MAX4995AFAUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description Current Limit SW 1-IN 1-OUT 1.7V to 5.5V 0.6A 6-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 10 %
Mounting SMD (SMT)
Case / Package SOT-23-6
Maximum Operating Temperature 125 °C
Max Output Current 600 mA
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 6
RoHS Compliant
Win Source Part Number 1075459-MAX4995AFAUT+T
Categories PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4995AFAUT+T CAD Model

Description

Maxim Integrated MAX4995AFAUT+T

The MAX4995AFAUT+T from Maxim Integrated is a high-performance, programmable current limiter designed to provide an efficient solution for USB port protection and other hot-swap applications. This device is part of Maxim's extensive range of power management integrated circuits, known for their reliability and precision.

Featuring an adjustable current-limit threshold from 100mA to 1A, the MAX4995AFAUT+T allows designers to tailor the protection to the needs of their specific application. The current limit can be set with an external resistor, providing flexibility and ease of use. This versatility makes it an ideal choice for protecting USB ports, which can be subjected to various electrical stresses such as short circuits or excessive current draw from connected devices.

The MAX4995AFAUT+T operates over a wide supply voltage range from 2.7V to 5.5V, making it suitable for low-voltage USB applications as well as other portable and battery-powered devices. Its low quiescent current ensures minimal power consumption when in operation, which is crucial for extending battery life in portable applications.

This device also features thermal shutdown protection, which provides additional safety by turning off the current path if the die temperature exceeds a safe threshold. This helps prevent damage to both the MAX4995AFAUT+T itself and the protected downstream circuits. Once the device cools down, it will automatically attempt to restart, ensuring continuous protection without the need for user intervention.

The MAX4995AFAUT+T comes in a compact, 8-pin µDFN package, which is ideal for space-constrained applications. Its small footprint and low profile make it easy to integrate into modern, compact electronic designs without compromising performance.

With its combination of adjustable current limiting, wide operating voltage range, low power consumption, and thermal protection, the MAX4995AFAUT+T from Maxim Integrated is a robust solution for circuit protection in a variety of applications, including USB interfaces, portable devices, and hot-swap environments.

You May Also Be Interested in

Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess