EN
  • EN
  • DE

MAX4967EGEE/V

Part No MAX4967EGEE/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704345-MAX4967EGEE/V
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4967EGEE/V CAD Model

Description

Maxim Integrated's Product: MAX4967EGEE/V

The MAX4967EGEE/V is a high-performance, precision analog switch developed by Maxim Integrated, a company renowned for its innovative and reliable integrated circuits. This component is designed to facilitate accurate and efficient signal routing in a variety of electronic applications, making it an ideal choice for designers looking to optimize their systems for speed and signal integrity.

Key Features

  • Low On-Resistance: The MAX4967EGEE/V boasts a low on-resistance, typically less than 10 ohms, which minimizes signal distortion and ensures a high level of signal fidelity.
  • Wide Voltage Range: This device operates over a wide single supply voltage range of +1.8V to +5.5V or dual supplies of ±2.7V to ±5.5V, providing flexibility in various circuit designs.
  • High Bandwidth: With a high bandwidth exceeding 200MHz, this analog switch can handle high-speed signals without significant attenuation, making it suitable for video, audio, and data applications.
  • Low Crosstalk and Off-Isolation: The MAX4967EGEE/V is engineered to minimize crosstalk and off-isolation, ensuring that signals are cleanly and accurately routed without interference from other channels.
  • ESD Protection: The device includes enhanced electrostatic discharge (ESD) protection, safeguarding the integrated circuit against static damage during handling and operation.

Applications

The MAX4967EGEE/V is versatile and can be integrated into a wide array of applications, including:

  • Audio and Video Switching
  • Data Acquisition Systems
  • Communication Equipment
  • Medical Instrumentation
  • Test and Measurement Devices

Package and Reliability

This analog switch is available in a compact 16-pin QSOP package, which is ideal for space-constrained applications. Maxim Integrated's commitment to quality ensures that the MAX4967EGEE/V is a reliable component that meets stringent industry standards for performance and durability.

In summary, the MAX4967EGEE/V from Maxim Integrated is a highly capable analog switch that provides designers with a combination of low on-resistance, high bandwidth, and robust ESD protection, making it a smart choice for any application requiring precise signal routing and switching.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $1.6495

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess