EN
  • EN
  • DE

MAX4945LELA+

Part No MAX4945LELA+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description MAX4945 OVERVOLTAGE-PROTECTION C / Overvoltage Protection Controller PMIC 8-μDFN (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Overvoltage Protection Controller
Current - Supply 50µA
Voltage - Supply 2.2V ~ 28V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-WFDFN
Supplier Device Package 8-µDFN (2x2)
Base Product Number MAX4945
Standard Package 133 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 704334-MAX4945LELA+
Ultra Librarian 3D Model Ultra Librarian MAX4945LELA+ CAD Model

Description

Product Overview: MAX4945LELA+ from Maxim Integrated

The MAX4945LELA+ is a high-performance, overvoltage protection device designed to safeguard low-voltage systems against damaging voltage transients and surges. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this component is a testament to the company's commitment to providing robust and reliable circuit protection solutions.

At the heart of the MAX4945LELA+ lies its ability to clamp overvoltage transients to a safe level before they can harm sensitive downstream circuitry. This device is particularly well-suited for applications that require a high degree of protection, such as portable electronics, data lines, and other vulnerable systems. Its small-footprint, 8-pin µDFN package makes it an excellent choice for space-constrained applications.

Key Features:

  • Wide Operating Voltage Range: The MAX4945LELA+ is designed to function optimally across a broad voltage range, accommodating various system requirements.
  • Fast Response Time: With its quick response to overvoltage events, this protector minimizes the risk of damage to connected components.
  • Low Capacitance: The low capacitive loading of the device ensures that signal integrity is maintained, making it ideal for high-speed data lines.
  • Low Leakage Current: The minimal leakage current of the MAX4945LELA+ helps to preserve battery life in portable applications, enhancing overall energy efficiency.
  • Thermal Shutdown: An integrated thermal shutdown feature provides an additional layer of safety, preventing the device from overheating during extreme voltage events.

The MAX4945LELA+ also includes various other protective features such as reverse-battery protection and under-voltage lockout, which further contribute to its effectiveness in safeguarding electronic systems. Its robust design ensures that it can withstand repetitive surge events without degradation, offering long-term reliability.

For designers and engineers looking to integrate comprehensive overvoltage protection into their systems, the MAX4945LELA+ from Maxim Integrated stands out as a high-quality, versatile solution. Its combination of performance, compact size, and advanced features make it an essential component for protecting sensitive electronics from voltage-related hazards.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Broadcom Limited
ADSL PHY
Lowest to $12.6888

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1853 $65.5590
65+ $1.7937 $116.5905
100+ $1.7371 $173.7100
140+ $1.6817 $235.4380
180+ $1.6251 $292.5180
240+ $1.4576 $349.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess