EN
  • EN
  • DE

MAX4944ELA+

Part No MAX4944ELA+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description MAX4944 OVERVOLTAGE-PROTECTION C / Overvoltage Protection Controller PMIC 8-μDFN (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Overvoltage Protection Controller
Current - Supply 50µA
Voltage - Supply 2.2V ~ 28V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-WFDFN
Supplier Device Package 8-µDFN (2x2)
Base Product Number MAX4944
Standard Package 84 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 704329-MAX4944ELA+
Ultra Librarian 3D Model Ultra Librarian MAX4944ELA+ CAD Model

Description

Maxim Integrated's MAX4944ELA+ High-Speed USB 2.0 Switch

The MAX4944ELA+ is a cutting-edge solution from Maxim Integrated designed to facilitate USB 2.0 high-speed signal switching. This compact and efficient integrated circuit (IC) is an ideal choice for applications that require switching between USB sources or destinations with minimal signal distortion and maximum integrity.

Key Features

  • USB 2.0 High-Speed Compatible: The MAX4944ELA+ is fully compliant with the USB 2.0 specification, ensuring seamless operation at 480Mbps.
  • Low On-Capacitance (CON): The switch features a low on-capacitance of 6pF (typical), which minimizes signal attenuation and allows for high signal integrity.
  • Low On-Resistance (RON): With an on-resistance of just 4.5Ω (typical), this switch ensures minimal voltage drop and power loss.
  • Single-Supply Operation: The MAX4944ELA+ operates from a single +3.0V to +3.6V supply, simplifying power management in USB systems.
  • ESD Protection: Built-in ESD protection circuitry guards the switch against electrostatic discharges, enhancing the durability of the end product.
  • Space-Saving Package: Offered in a compact 8-pin µDFN package, the MAX4944ELA+ saves valuable board space in densely packed electronic designs.

Applications

The MAX4944ELA+ is versatile and can be used in a variety of applications where USB 2.0 switching is required. It is particularly well-suited for:

  • Portable Devices
  • Desktop and Notebook Computers
  • Docking Stations
  • USB Peripheral Switching
  • USB Hub and Port Replicators

Performance and Quality

Maxim Integrated ensures that the MAX4944ELA+ meets the highest performance and quality standards. The switch's fast switching speed, low power consumption, and robust ESD protection make it a reliable choice for manufacturers looking to enhance their USB-enabled products.

With the MAX4944ELA+, designers can achieve efficient and secure USB 2.0 signal routing in their next-generation electronic devices, maintaining signal integrity while providing user flexibility in connecting multiple USB devices.

You May Also Be Interested in

Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2622 $57.8842
27+ $4.3174 $116.5698
42+ $4.1834 $175.7028
58+ $4.0483 $234.8014
74+ $3.9131 $289.5694
99+ $3.5089 $347.3811
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess