EN
  • EN
  • DE

MAX4940ACTN+T

Part No MAX4940ACTN+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC DGTL PULSER HI-VOLT 56-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications Medical Ultrasound Imaging, Sonar
Operating Supply Voltage 2.37 V ~ 6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 56-WFQFN Exposed Pad
Manufacturer Package 56-TQFN (8x8)
Win Source Part Number 704327-MAX4940ACTN+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4940
Introduction Date January 01, 2000
Country of Origin China, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX4940ACTN+T CAD Model

Description

Maxim Integrated's MAX4940ACTN+T: A High-Performance Digital Pulser

The MAX4940ACTN+T from Maxim Integrated is a state-of-the-art digital pulser designed for high-speed and high-voltage applications. This device is a testament to Maxim's commitment to providing cutting-edge technology that meets the needs of advanced industrial, medical, and scientific instrumentation.

Key Features and Benefits

  • High-Voltage Outputs: The MAX4940ACTN+T is capable of delivering pulsed outputs with voltages up to +/-100V, making it suitable for driving piezoelectric, MEMS, and other high-voltage devices.
  • Fast Switching Times: With rise and fall times as low as 2ns, this digital pulser ensures sharp, precise pulses that are essential for high-resolution imaging and time-critical applications.
  • Adjustable Output Current: Users can adjust the output current up to 2A peak, providing flexibility in controlling the power delivered to the load.
  • Integrated Protection Features: The device includes built-in overtemperature protection, ensuring reliable operation and longevity of the pulser and the system it is integrated into.
  • Compact Package: The MAX4940ACTN+T comes in a compact 56-pin TQFN package, minimizing the footprint on the PCB and allowing for integration into space-constrained designs.

Applications

The versatility of the MAX4940ACTN+T makes it ideal for a wide range of applications, including:

  • Medical Ultrasound Imaging
  • Inkjet Printer Heads
  • Non-Destructive Testing Equipment
  • Scientific Research Instruments

Quality and Reliability

Maxim Integrated is renowned for its commitment to quality, and the MAX4940ACTN+T is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in critical applications. The device is also RoHS compliant, reflecting Maxim's dedication to environmental responsibility.

Conclusion

The MAX4940ACTN+T is a testament to Maxim Integrated's innovative approach to high-voltage digital pulsing solutions. With its fast switching, high-voltage capabilities, and robust protection features, this device is poised to enhance the performance and reliability of a variety of high-tech systems.

You May Also Be Interested in

Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.5982 $101.1964
3+ $41.5165 $124.5495
5+ $40.2194 $201.0970
6+ $38.9212 $233.5272
8+ $37.6241 $300.9928
11+ $33.7318 $371.0498
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess