EN
  • EN
  • DE

MAX4915AEUK

Part No MAX4915AEUK
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704317-MAX4915AEUK
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4915AEUK CAD Model

Description

Introducing the MAX4915AEUK from Maxim Integrated

The MAX4915AEUK is a state-of-the-art low-pass filter designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This compact and efficient component is specifically engineered to provide superior ESD protection and signal integrity for high-speed data lines, making it an ideal choice for a wide range of applications.

Key Features

  • High-Frequency Filtering: The MAX4915AEUK offers exceptional filtering capabilities for signals up to 6GHz, ensuring that high-speed data lines are free from unwanted noise and interference.
  • ESD Protection: With integrated electrostatic discharge (ESD) protection, this device safeguards sensitive circuitry against the damaging effects of static electricity, meeting the IEC 61000-4-2 Level 4 standard.
  • Low Insertion Loss: The filter maintains a low insertion loss, which is crucial for preserving signal strength and quality over the data line.
  • Compact SOT23 Package: Housed in a small SOT23 package, the MAX4915AEUK is perfect for space-constrained applications, offering a minimal footprint without compromising performance.

Applications

The MAX4915AEUK is versatile and can be used in a variety of applications where signal integrity and ESD protection are paramount. Typical applications include:

  • USB 2.0 and 3.0 Interfaces
  • HDMI and DisplayPort Interfaces
  • Mobile Handsets and Portable Electronics
  • High-Speed Data Line Protection

Performance and Quality

Maxim Integrated is committed to delivering products that meet the highest standards of performance and quality. The MAX4915AEUK is no exception, offering reliable protection and filtering for your high-speed data lines. With its robust design and advanced features, this low-pass filter is an excellent choice for designers looking to enhance their systems with top-notch signal integrity and ESD resilience.

For detailed specifications, application notes, and additional resources, visit Maxim Integrated's official website or contact their support team. Incorporate the MAX4915AEUK into your design to ensure your products are equipped with the best in signal conditioning and protection technology.

You May Also Be Interested in

Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3382 $57.3528
9+ $11.7647 $105.8823
14+ $11.3971 $159.5594
19+ $11.0294 $209.5586
24+ $10.6618 $255.8832
32+ $9.5588 $305.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,699 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess