EN
  • EN
  • DE

MAX490MSA/PR+T

Part No MAX490MSA/PR+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704314-MAX490MSA/PR+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX490MSA/PR+T CAD Model

Description

Product Overview: MAX490MSA/PR+T

Maxim Integrated's MAX490MSA/PR+T is a high-performance, low-power, RS-485/RS-422 transceiver designed to facilitate robust communication in harsh industrial environments. This device is particularly well-suited for long-distance and high-speed applications where signal integrity and reliability are paramount.

Key Features

  • Electrical Characteristics: The MAX490MSA/PR+T operates from a single 5V supply and features a quiescent current of only 300µA, making it an energy-efficient solution for power-sensitive applications. Its wide common-mode range of -7V to +12V ensures reliable data transmission even in the presence of ground potential differences.
  • High-Speed Operation: With a data rate capability of up to 2.5Mbps, this transceiver can handle high-throughput applications, ensuring fast and efficient data exchange.
  • Enhanced Protection: The device includes protection against ±15kV electrostatic discharge (ESD) shocks, as per the Human Body Model (HBM), which greatly enhances its robustness and longevity in challenging environments.
  • Thermal Shutdown: An integrated thermal shutdown feature helps to prevent the device from overheating, ensuring that it operates within safe temperature ranges at all times.
  • Fail-Safe Receiver: The receiver has a fail-safe feature that guarantees a logic-high output if the input is open circuit, shorted, or connected to a terminated transmission line with no signal present, thus preventing false signaling during idle periods.

Applications

The MAX490MSA/PR+T is designed to be versatile, catering to a wide range of industrial applications, including but not limited to:

  • Industrial control systems
  • Factory automation
  • Building automation
  • Networked security systems

Package and Quality

Maxim Integrated packages the MAX490MSA/PR+T in a space-saving 8-pin SOIC package, which is suitable for compact designs. The device is also available in tape and reel form (suffix 'T'), facilitating efficient handling and assembly processes in high-volume production environments. Maxim Integrated is committed to maintaining high-quality standards, and the MAX490MSA/PR+T is no exception, offering reliable performance for critical communication tasks.

With its combination of speed, efficiency, and robustness, the MAX490MSA/PR+T from Maxim Integrated stands out as a top choice for developers looking to implement RS-485/RS-422 communication protocols in their systems.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess