EN
  • EN
  • DE

MAX490MJA+

Part No MAX490MJA+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843468-MAX490MJA+
Ultra Librarian 3D Model Ultra Librarian MAX490MJA+ CAD Model

Description

Product Overview: MAX490MJA+ from Maxim Integrated

The MAX490MJA+ is a high-performance, low-power, RS-485/RS-422 transceiver from Maxim Integrated, designed to facilitate robust communication in demanding industrial environments. This transceiver is particularly well-suited for long-distance and high-speed data transmission applications, making it an ideal choice for networked control systems, factory automation, and other applications requiring reliable data communication.

Key Features

  • Electrical Specifications: The MAX490MJA+ operates from a single 5V supply and is fully compliant with the EIA/TIA-485 and RS-422 standards. Its differential driver and receiver allow for data rates up to 2.5Mbps, ensuring swift data transfer over long distances.
  • Robust Protection: This device offers enhanced protection features, including ±15kV electrostatic discharge (ESD) protection on transceiver input/output pins, which safeguards the device against the harsh environmental conditions commonly found in industrial settings.
  • Efficient Design: With a quiescent current of just 300µA, the MAX490MJA+ is optimized for low-power operation, making it suitable for battery-powered applications. Additionally, its fail-safe feature ensures a logic-high receiver output when the inputs are open, shorted, or idle, providing additional reliability.
  • Temperature Range: The device is designed to operate over the extended industrial temperature range of -55°C to +125°C, making it reliable in extreme temperature conditions.
  • Package: The MAX490MJA+ comes in a hermetically sealed CERDIP-8 package, offering excellent environmental and mechanical protection, which is critical for applications in harsh industrial environments.

Applications

The MAX490MJA+ transceiver is versatile and can be used in a variety of applications, including:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Remote Data Acquisition
  • Fieldbus Networks

Maxim Integrated's commitment to quality and reliability is evident in the MAX490MJA+ transceiver, making it a top choice for engineers and designers looking for a dependable solution in their data communication systems. With its combination of high-speed operation, robust protection, and low-power consumption, the MAX490MJA+ stands out as a premier component in the field of industrial communication.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0858 $60.5148
13+ $9.4352 $122.6576
20+ $9.1099 $182.1980
28+ $8.4591 $236.8548
36+ $8.1337 $292.8132
45+ $7.8084 $351.3780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,581 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess