EN
  • EN
  • DE

MAX4908ETD+T

Part No MAX4908ETD+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER DUAL 3X1 14TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Audio
Switch Circuit SP3T
Number of Channels 2
Max On Resistance 750 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Features Break-Before-Make, Clickless
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-TDFN-EP (3x3)
Win Source Part Number 1069008-MAX4908ETD+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4908ETD+T CAD Model

Description

The Maxim Integrated MAX4908ETD+T is a high-performance, single-pole/double-throw (SPDT) analog switch designed to deliver precision signal routing in a compact package. This component is ideal for a wide range of applications, including audio signal routing, data acquisition systems, and communication devices.

Key Features

  • Low On-Resistance: The MAX4908ETD+T boasts a low on-resistance of typically 0.5 ohms, ensuring minimal signal attenuation and power loss when the switch is closed.
  • Wide Voltage Range: Accommodating a wide supply voltage range from 2.7V to 5.5V, this switch is versatile and suitable for various operating conditions.
  • High Current Handling: With the ability to handle high continuous current up to 300mA, it can be used in power-demanding applications.
  • Low Crosstalk: Designed to minimize signal interference, the MAX4908ETD+T offers low crosstalk, making it perfect for audio and other sensitive signal applications.
  • Fast Switching Speeds: Fast switching times (tON and tOFF) enable quick signal routing, which is critical for high-speed data and audio applications.
  • ESD Protection: Integrated ESD protection circuits shield the device from electrostatic discharges, enhancing its durability and reliability.

Applications

The MAX4908ETD+T is designed to serve a multitude of applications, including but not limited to:

  • Audio and Video Signal Routing
  • Cell Phones and Smart Devices
  • Portable Media Players
  • Signal Multiplexing
  • Medical Equipment

Technical Specifications

The device comes in a TDFN (Thin Dual Flat No-Lead) package, ensuring a minimal footprint on the PCB. It is also offered in tape and reel packaging, denoted by the "+T" suffix, which facilitates automated assembly processes for large-scale production.

Maxim Integrated's commitment to quality and performance is evident in the MAX4908ETD+T, making it an excellent choice for designers looking for a reliable and efficient analog switch solution.

You May Also Be Interested in

Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5426 $59.0538
31+ $3.7272 $115.5432
48+ $3.6105 $173.3040
67+ $3.4950 $234.1650
86+ $3.3784 $290.5424
115+ $3.0284 $348.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,490 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess