EN
  • EN
  • DE

MAX4906FELB+T

Part No MAX4906FELB+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description Analog Switch Dual SPDT 10-Pin UDFN T/R / IC USB SWITCH DUAL 1X2 10UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications USB
Switch Circuit SPDT
Number of Channels 2
Max On Resistance 7 Ohm
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 1GHz
Features USB 2.0
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-μDFN (2x2)
Win Source Part Number 021818-MAX4906FELB+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX4906
Introduction Date December 01, 2005
ECCN EAR99
Country of Origin Hong Kong, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4906FELB+T CAD Model

Description

The MAX4906FELB+T is a high-performance, compact, and versatile integrated circuit from Maxim Integrated, designed to cater to a wide range of applications in the electronics industry. This component is a part of Maxim's extensive portfolio of integrated circuits that are known for their reliability and cutting-edge technology.

Key Features

  • High-Speed Interface: The MAX4906FELB+T is designed to support high-speed data transfer, making it ideal for applications requiring fast communication protocols.
  • Low Power Consumption: Maxim Integrated prioritizes energy efficiency, and this device is no exception. It operates with minimal power consumption, thereby extending battery life in portable applications.
  • Compact Form Factor: The small package size of this IC makes it suitable for space-constrained applications, allowing for more compact and sleek product designs.
  • Robust Protection Features: It includes built-in protection features such as over-temperature and electrostatic discharge (ESD) protection, ensuring the longevity and reliability of both the IC and the end product.

Applications

The MAX4906FELB+T is versatile enough to be used in a myriad of applications, including but not limited to:

  • Mobile devices
  • Portable electronics
  • Communication systems
  • Data storage devices
  • Networking hardware

Quality and Support

Maxim Integrated is known for its commitment to quality, and the MAX4906FELB+T is backed by rigorous testing and quality assurance processes. Additionally, comprehensive technical support is available, including datasheets, application notes, and design resources to assist engineers in integrating this IC into their designs.

Ordering Information

The product is available in tape and reel packaging, denoted by the '+T' suffix, which facilitates easy assembly during the manufacturing process. This packaging is suitable for high-volume production, ensuring a streamlined supply chain and manufacturing workflow.

You May Also Be Interested in

Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4321 $54.3210
23+ $4.4571 $102.5133
35+ $4.3178 $151.1230
48+ $4.1785 $200.5680
62+ $4.0393 $250.4366
83+ $3.6214 $300.5762
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess