EN
  • EN
  • DE

MAX4890ETJ+T

Part No MAX4890ETJ+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC ETHERNET SWITCH OCTAL 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications Networking
Switch Circuit SPDT
Number of Channels 4
On-State Resistance (Maximum) 5.5 Ohm
Operating Supply Voltage 3 V ~ 3.6 V
-3db Bandwidth 650MHz
Features Differential Compatibility, LAN, 1000 Base-T
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-TQFN-EP (5x5)
Win Source Part Number 704296-MAX4890ETJ+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4890
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin China, Malaysia, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX4890ETJ+T CAD Model

Description

The MAX4890ETJ+T is a sophisticated, high-performance electronic component designed and manufactured by Maxim Integrated, a company renowned for its innovative and reliable integrated circuits. This product is a testament to Maxim Integrated's commitment to providing advanced solutions for the ever-evolving technological landscape.

Key Features:

  • High-Speed Signal Switching: The MAX4890ETJ+T is capable of high-speed signal switching, making it ideal for applications requiring fast and efficient data transfer.
  • Low Crosstalk: It features exceptionally low crosstalk, which minimizes signal interference and ensures the integrity of data transmission.
  • Multiple Channels: This device includes multiple SPDT (Single Pole Double Throw) switches, providing versatility in connecting signals to different paths.
  • Wide Voltage Range: The MAX4890ETJ+T operates over a wide voltage range, accommodating various power supply levels and ensuring compatibility with numerous system designs.
  • Energy-Efficient: Designed with energy efficiency in mind, it consumes minimal power, making it suitable for battery-powered applications.

Applications:

The MAX4890ETJ+T is adept for a wide range of applications that require reliable and high-speed signal routing. These include:

  • Telecommunications
  • Data acquisition systems
  • Audio and video signal routing
  • Networking equipment
  • Server and storage systems

Technical Specifications:

With its compact QFN package, the MAX4890ETJ+T offers a space-saving solution for systems where board real estate is at a premium. It is designed to operate over the industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Conclusion:

The MAX4890ETJ+T from Maxim Integrated stands out for its ability to deliver high-speed switching with minimal signal degradation. Its low power consumption, multiple channels, and wide voltage range make it a highly adaptable component suitable for a diverse array of electronic systems. Whether for telecommunications, networking, or multimedia applications, the MAX4890ETJ+T is engineered to meet the stringent requirements of modern electronic designs.

You May Also Be Interested in

Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5680 $52.5440
19+ $5.3891 $102.3929
29+ $5.2207 $151.4003
40+ $5.0523 $202.0920
52+ $4.8839 $253.9628
69+ $4.3787 $302.1303
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,120 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess