EN
  • EN
  • DE
  • IT

MAX4886ETO+T

Part No MAX4886ETO+T
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC QUAD HDMI/DVI 2:1 SW 42TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Video Switch
Applications DVI, HDMI Signal Switching
Mounting SMD
Package 42-WFQFN Exposed Pad
Manufacturer Package 42-TQFN-EP (3.5x9)
Win Source Part Number 704283-MAX4886ETO+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4886
Introduction Date April 01, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX4886ETO+T CAD Model

Description

Maxim Integrated's MAX4886ETO+T: High-Performance Analog Switch

The MAX4886ETO+T from Maxim Integrated is a cutting-edge analog switch designed to offer high-speed performance with low power consumption. This versatile component is an ideal choice for applications that require precise signal routing with minimal distortion, such as data acquisition systems, communication devices, and audio/video signal switching.

Encased in a compact, 42-pin TQFN package, the MAX4886ETO+T boasts a wide operating temperature range of -40°C to +85°C, making it suitable for use in a variety of environments. Its lead-free design adheres to environmental regulations, ensuring compatibility with green manufacturing processes.

One of the standout features of the MAX4886ETO+T is its low on-resistance (R<sub>ON), which typically stands at 4.5Ω. This low resistance ensures that signals pass through the switch with minimal attenuation, preserving signal integrity and reducing power loss. Additionally, the device offers low charge injection and cross-talk, which are crucial parameters for maintaining signal quality in sensitive applications.

The MAX4886ETO+T is a dual 2:1 multiplexer/demultiplexer, which means it can route signals from two input/output (I/O) ports to a single I/O port or vice versa. This flexibility makes it a valuable component for multiplexing digital or analog signals, providing designers with the ability to optimize their circuit layouts and reduce component count.

With a single supply voltage ranging from +1.8V to +3.6V, the MAX4886ETO+T is compatible with most low-voltage applications. It also features a power-down mode, which further reduces power consumption when the switch is not in active use. This can be particularly beneficial for battery-powered devices where energy efficiency is paramount.

Overall, the MAX4886ETO+T from Maxim Integrated is a robust and reliable analog switch that offers high performance with low power requirements. Its advanced features and versatile functionality make it an essential component for designers who demand the best in signal routing technology.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
NXP / Nexperia
Need more? Email Us
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
NXP / Nexperia
Analog companion chip
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.2792 $66.5584
4+ $27.3060 $109.2240
6+ $26.4527 $158.7162
8+ $25.5994 $204.7952
11+ $24.7461 $272.2071
14+ $22.1862 $310.6068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess