EN
  • EN
  • DE

MAX485MJA/883B

Part No MAX485MJA/883B
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 704276-MAX485MJA/883B
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX485MJA/883B CAD Model

Description

Product Overview: MAX485MJA/883B

The MAX485MJA/883B is a high-performance, low-power, and reliable RS-485/RS-422 transceiver module from Maxim Integrated, designed to facilitate robust serial communication in demanding industrial environments. This transceiver is specifically engineered to meet the stringent requirements of military-grade applications, ensuring optimal performance under extreme conditions.

Key Features

  • Compatibility: Fully compliant with the RS-485 and RS-422 standards, the MAX485MJA/883B ensures seamless integration with existing communication infrastructures.
  • Temperature Range: With an extended operating temperature range, this device is capable of functioning reliably in environments ranging from -55°C to +125°C.
  • Data Rate: Supports data rates up to 2.5Mbps, making it suitable for high-speed data transmission applications.
  • Low Power Consumption: The transceiver operates with a low supply current, ideal for power-sensitive applications.
  • Electrostatic Discharge (ESD) Protection: Enhanced ESD protection ensures resilience against static electricity, reducing the risk of damage during handling and operation.
  • Fail-Safe Receiver: The fail-safe receiver feature guarantees a known output state if the input is open or shorted, enhancing communication reliability.
  • Half-Duplex Communication: Designed for bidirectional data communication on a single pair of wires (half-duplex).

Applications

The MAX485MJA/883B is ideally suited for a variety of critical applications where reliability and performance cannot be compromised. These include:

  • Telecommunications systems
  • Industrial control networks
  • Avionics and military communication systems
  • Space systems
  • Any application requiring high reliability in harsh conditions

Quality and Reliability

Maxim Integrated's commitment to quality is evident in the MAX485MJA/883B transceiver's design and manufacturing process. Each unit is rigorously tested to meet or exceed military specifications (883B), ensuring that it delivers consistent performance and durability. The robust construction and attention to detail make the MAX485MJA/883B a trusted component for mission-critical communication systems.

Conclusion

With its blend of speed, power efficiency, and rugged design, the MAX485MJA/883B from Maxim Integrated stands out as an exemplary solution for high-reliability data transmission in severe environmental conditions. It represents a dependable choice for engineers and designers seeking to enhance their communication systems with a military-grade transceiver that does not compromise on performance.

You May Also Be Interested in

Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.5632 $90.5632
2+ $87.7331 $175.4662
3+ $84.9030 $254.7090
4+ $82.0729 $328.2916
5+ $73.5826 $367.9130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 736 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess