EN
  • EN
  • DE

MAX4845DEYT+T

Part No MAX4845DEYT+T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description OVERVOLTAGE PROTECTION
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Overvoltage Protection Controller
Applications Cell Phones, Digital Cameras, Media Players
Mounting SMD (SMT)
Case / Package 6-UTLGA (1.5x1.0)
Win Source Part Number 021787-MAX4845DEYT+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4845DEYT+T CAD Model

Description

Maxim Integrated MAX4845DEYT+T Overvoltage Protection Controller

The MAX4845DEYT+T is a state-of-the-art overvoltage protection controller designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This compact, high-efficiency device is engineered to safeguard sensitive electronics against harmful voltage levels that can cause damage or impact performance. It is an ideal solution for a variety of applications, including portable devices, consumer electronics, and industrial systems.

Key Features:

  • Overvoltage Protection: The MAX4845DEYT+T offers robust overvoltage protection by clamping input voltage to a safe level, ensuring that downstream components are shielded from voltage spikes and surges.
  • Low Quiescent Current: With its low quiescent current, the device maximizes battery life in portable applications, making it an excellent choice for energy-sensitive designs.
  • Wide Input Voltage Range: It operates across a broad input voltage range, accommodating various power supply specifications and allowing for versatile use in multiple product designs.
  • Fast Response Time: The controller reacts swiftly to overvoltage conditions, providing prompt protection and minimizing the risk of damage to connected components.
  • Compact Package: The MAX4845DEYT+T comes in a tiny 6-pin TDFN package, making it suitable for space-constrained applications where board real estate is at a premium.
  • Temperature Range: It is designed to operate over a wide temperature range, ensuring reliability and consistent performance in diverse operating environments.
  • Automatic Restart: After an overvoltage condition subsides, the device automatically restarts, simplifying the recovery process and reducing system downtime.

Applications:

The versatility of the MAX4845DEYT+T makes it an excellent choice for a wide array of applications, such as:

  • Smartphones and tablets
  • Laptop computers
  • Portable media players
  • GPS devices
  • Industrial control systems
  • Medical devices

With its advanced features and robust design, the Maxim Integrated MAX4845DEYT+T overvoltage protection controller is an essential component for any design requiring reliable voltage regulation and protection. It ensures that your electronics remain safe and operational, even in the face of unexpected power fluctuations.

You May Also Be Interested in

Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6468 $58.2120
220+ $0.5313 $116.8860
340+ $0.5140 $174.7600
465+ $0.4978 $231.4770
600+ $0.4816 $288.9600
805+ $0.4320 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess