EN
  • EN
  • DE

MAX4842EXT+TG104

Part No MAX4842EXT+TG104
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description OVERVOLTAGE-PROTECTION CONTROLLE / Overvoltage Protection Controller PMIC SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Overvoltage Protection Controller
Current - Supply 130µA
Voltage - Supply 1.2V ~ 28V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number MAX4842
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 704259-MAX4842EXT+TG104
Ultra Librarian 3D Model Ultra Librarian MAX4842EXT+TG104 CAD Model

Description

Maxim Integrated's MAX4842EXT+TG104: A Robust ESD-Protection Solution

Maxim Integrated's MAX4842EXT+TG104 is a cutting-edge ESD-protection diode designed to shield sensitive electronic components from electrostatic discharge (ESD) events. This compact and high-performance device is an ideal solution for safeguarding high-speed data lines and I/O ports in a variety of applications, including mobile phones, portable electronics, and other space-constrained devices.

Key Features

  • ESD Protection: The MAX4842EXT+TG104 offers superb ESD immunity, capable of withstanding ESD strikes of ±15kV Human Body Model (HBM), ±15kV IEC61000-4-2 Air Gap Discharge, and ±8kV IEC61000-4-2 Contact Discharge. This level of protection ensures the longevity and reliability of the protected device even in harsh environments.
  • Low Capacitance: With a low input capacitance of just 10pF (typical), this ESD diode is particularly suited for protecting high-speed signal lines without significantly degrading signal integrity.
  • Low Leakage Current: The device features an ultra-low leakage current of less than 1µA at the rated voltage, minimizing power consumption and making it suitable for battery-powered applications.
  • Compact SOT23 Package: The MAX4842EXT+TG104 comes in a tiny 3-pin SOT23 package, making it an excellent choice for space-constrained applications where PCB real estate is at a premium.

Applications

The MAX4842EXT+TG104 is versatile and can be used in a wide range of applications to provide ESD protection for:

  • USB ports
  • Audio and video interfaces
  • Data lines for mobile devices
  • Notebook computers and PDAs
  • Other high-speed data interfaces

Reliability and Performance

Maxim Integrated is known for its commitment to quality and reliability, and the MAX4842EXT+TG104 is no exception. It is designed to meet stringent industry standards, ensuring optimal performance across various operating conditions. Users can trust this ESD-protection diode to provide consistent, reliable protection for their sensitive electronic circuits.

Overall, the MAX4842EXT+TG104 from Maxim Integrated is a high-performance ESD-protection solution that combines robust protection capabilities with a compact form factor, making it an ideal choice for designers seeking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7489 $60.4758
52+ $2.2557 $117.2964
80+ $2.1853 $174.8240
110+ $2.1148 $232.6280
142+ $2.0444 $290.3048
190+ $1.8330 $348.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,100 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess