EN
  • EN
  • DE

MAX4840EXT-T

Part No MAX4840EXT-T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description Overvoltage Protection Controllers with Status FLAG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Specialized ICs
Manufacturer Maxim Integrated
Win Source Part Number 311734-MAX4840EXT-T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4840EXT-T CAD Model

Description

Maxim Integrated MAX4840EXT-T: A Compact ESD Protection Solution

The MAX4840EXT-T from Maxim Integrated is a high-performance, low-capacitance, single-channel transient voltage suppressor (TVS) designed to protect sensitive electronics from electrostatic discharge (ESD) and other voltage-induced transient events. This device is part of Maxim's extensive range of circuit protection components, offering a reliable shield for high-speed data lines and other critical circuits.

Key Features

  • ESD Protection: The MAX4840EXT-T offers superb ESD protection, meeting IEC 61000-4-2 (Level 4) standards. It can withstand ESD events up to ±15kV (air and contact discharge), ensuring the safety of your electronic devices against sudden and extreme voltage spikes.
  • Low Capacitance: With a low input capacitance of just 0.6pF (typical), this device is ideal for protecting high-speed interfaces without significantly affecting signal integrity. This makes it well-suited for applications such as USB, HDMI, and other data lines that require minimal signal distortion.
  • Low Leakage Current: The MAX4840EXT-T is engineered to have a low leakage current, typically less than 1µA at the working voltage, which helps to conserve power and extend battery life in portable applications.
  • Small Form Factor: Packaged in a tiny 6-bump, chip-scale package (UCSP™), the MAX4840EXT-T is optimized for space-constrained applications. Its small footprint allows for placement near the connectors or interfaces that require protection, minimizing the path for transient energy and enhancing protection effectiveness.
  • High-Speed Operation: Designed to operate at high speeds, this TVS diode is capable of protecting high-frequency circuits without causing significant signal degradation, making it suitable for modern digital interfaces.

Applications

The MAX4840EXT-T is versatile, serving in a variety of applications where ESD protection is critical. Common use cases include:

  • Smartphones and Portable Devices
  • Laptop and Desktop Computers
  • Digital Cameras and Video Equipment
  • USB and Other High-Speed Data Ports
  • Consumer Electronics

With its combination of high ESD immunity, low capacitance, and small size, the MAX4840EXT-T from Maxim Integrated is an excellent choice for designers looking to enhance the durability and longevity of their electronic products against the threats of electrostatic discharge.

You May Also Be Interested in

Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4182 $51.9274
17+ $6.0867 $103.4739
26+ $5.8965 $153.3090
36+ $5.7063 $205.4268
46+ $5.5161 $253.7406
61+ $4.9455 $301.6755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess