Products specifications Report Issue?

Category Graphics
Win Source Part Number 1474162-G3060GXT12
Manufacturer MSI
Ultra Librarian 3D Model Ultra Librarian G3060GXT12 CAD Model

Description

The G3060GXT12, presented by MSI, elevates gaming performance with its GeForce RTX 3060 GAMING X TRIO 12G Graphics Card, infusing high-end gaming rigs with top-tier graphical prowess. This model is designed for gamers seeking a superior blend of performance, cooling, and aesthetics within the NVIDIA ecosystem. The GAMING X TRIO configuration includes a triple-fan setup, ensuring exceptional thermal management for sustained high performance without thermal throttling. The inclusion of 12GB GDDR6 memory makes it adept at handling detailed game textures and demanding creative tasks, maintaining fluidity in performance across various applications. Built on NVIDIA's advanced Ampere architecture, it benefits from enhanced Ray Tracing and Tensor Cores, offering a deeply immersive gaming experience with lifelike lighting and shadows. Its robust build quality and striking RGB lighting effects not only promise longevity but also add a visually compelling element to any gaming setup. For enthusiasts seeking a balanced GPU that excels in performance, cooling, and design, the G3060GXT12 stands as an outstanding choice.

You May Also Be Interested in

NVIDIA
NVIDIA GeForce GTX 1660 graphics card
Need more? Email Us
ECAD model for TU116-400-A1
NVIDIA
NVLink Bridge 2-Slot
Need more? Email Us
ECAD model for 900-53651-0000-000
MSI
ATI Radeon HD Radeon HD7970 R7970 lightning D5 3GB
Need more? Email Us
ECAD model for Radeon HD7970
Amd
FirePro Graphic Fire-Pro W9100
Need more? Email Us
ECAD model for W9100
PNY
GeForce RTX 3050 8GB
Need more? Email Us
ECAD model for VCG30508DFXPPB
ASRock
ASROCK RX 7800XT 16GB GDDR6 STEEL LEGEND
Need more? Email Us
ECAD model for 90-GA4RZZ-00UANF
NVIDIA
NVIDIA GeForce RTX 2070 graphics card
Need more? Email Us
ECAD model for TU106-410-A1
Amd
Radeon Rx550 1100MHz GPU
Need more? Email Us
ECAD model for CG2840
Inno3D
GeForce RTX 4080 X3 Tablet NVIDIA 16 GB GDDR6X
Need more? Email Us
ECAD model for 835168002975

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention