The MAX4838EXT from Maxim Integrated is a high-performance, low-power, single-channel, overvoltage protection (OVP) controller designed to safeguard sensitive electronics from voltage transients and surges that can cause irreparable damage. This compact, efficient device is an ideal solution for portable electronics, where space is at a premium and power efficiency is a must.
Key Features
- Overvoltage Protection: The MAX4838EXT offers robust protection against overvoltage events, ensuring that connected devices remain safe from unexpected power spikes.
- Low Quiescent Current: With its low quiescent current, the device is optimized for battery-powered applications, contributing to extended battery life and reduced power consumption.
- Adjustable OVP Threshold: The overvoltage protection threshold is adjustable, providing flexibility to meet the requirements of various applications and allowing designers to tailor the protection to the specific needs of their circuit.
- Fast Response Time: The device features a rapid response time to overvoltage conditions, quickly disconnecting the load to prevent damage.
- Small Form Factor: The MAX4838EXT comes in a tiny, space-saving package, making it suitable for compact electronic designs.
Applications
The MAX4838EXT is versatile and can be used in a wide range of applications, including:
- Portable Consumer Electronics
- Smartphones and Tablets
- Portable Medical Devices
- Wearable Technology
Technical Specifications
| Parameter |
Value |
| Operating Voltage Range |
0.7V to 5.5V |
| Quiescent Current |
Typically 1µA |
| Package Type |
6-Pin SOT23 |
| Temperature Range |
-40°C to +85°C |
The MAX4838EXT's combination of protection, efficiency, and compact size makes it an excellent choice for designers looking to enhance the reliability and longevity of their electronic products.