EN
  • EN
  • DE

MAX4820EUPBB+T

Part No MAX4820EUPBB+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704240-MAX4820EUPBB+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4820EUPBB+T CAD Model

Description

Maxim Integrated MAX4820EUPBB+T: 8-Channel Relay Driver with Serial Interface

The MAX4820EUPBB+T from Maxim Integrated is a highly efficient, 8-channel relay driver equipped with a serial interface, designed to provide an optimal solution for driving relays with minimal power consumption and space requirement. This component is especially suitable for applications that require multiple relay controls such as industrial controls, automation systems, and network equipment.

With its integrated 8-channel driver, the MAX4820EUPBB+T allows for direct control of relays, reducing the number of required external components. Each channel is capable of sinking up to 50mA of continuous current, making it compatible with a wide range of relay coils. The device operates from a 2.7V to 5.5V power supply, offering flexibility in various system designs and ensuring compatibility with both 3.3V and 5V logic systems.

The serial interface of the MAX4820EUPBB+T is SPI/QSPI/MICROWIRE compatible, providing a simple and efficient way to communicate with microcontrollers or other digital systems. The serial interface also helps to minimize the number of I/O pins needed for relay control, which can be particularly advantageous in designs where I/O resources are limited.

For enhanced reliability, the MAX4820EUPBB+T includes built-in features such as thermal shutdown and open relay detection. Thermal shutdown protects the device from overheating, while the open relay detection feature can alert the system to a failed relay state, allowing for prompt maintenance or system shutdown to prevent further damage.

The device is offered in a compact 20-pin SSOP package, which is ideal for space-constrained applications. The MAX4820EUPBB+T is also specified over the extended -40°C to +85°C temperature range, ensuring reliable operation under a broad range of environmental conditions.

Maxim Integrated's commitment to quality and reliability is evident in the MAX4820EUPBB+T, making it an excellent choice for designers looking to enhance their system's performance with a robust and versatile relay driver solution.

You May Also Be Interested in

U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess