EN
  • EN
  • DE

MAX4820ETP+

Part No MAX4820ETP+
Manufacturer Maxim Integrated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC RELAY DRIVER 8CHAN 20-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Type Relay, Solenoid Driver
Number of Outputs 8
Output Type N-Channel
Voltage - Load 2.3 V to 5.5 V
Current - Output (Max) 70mA
Rds On (Typ) 2 Ohm
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 20-TQFN (4x4)
Win Source Part Number 136364-MAX4820ETP+
Ultra Librarian 3D Model Ultra Librarian MAX4820ETP+ CAD Model

Description

Maxim Integrated MAX4820ETP+ Product Overview

The MAX4820ETP+ from Maxim Integrated is a highly efficient, 8-channel relay driver that offers a compact and reliable solution for driving up to eight relays simultaneously. Designed with advanced technology, this integrated circuit (IC) simplifies the process of controlling multiple relays in various applications, such as industrial control systems, home automation, and automated test equipment.

With its small footprint, the MAX4820ETP+ comes in a 20-pin TQFN-EP package, making it an ideal choice for space-constrained designs. It operates with a 2.7V to 5.5V supply voltage range, which allows for flexible integration into different system designs without the need for additional voltage regulation components.

One of the standout features of the MAX4820ETP+ is its built-in clamp diodes for inductive kickback suppression, which protect the device and the rest of the circuit from voltage spikes that occur when deactivating the coils of the relays. This feature not only enhances the reliability of the system but also reduces the need for external protection components.

The device supports both serial and parallel interface options, giving designers the flexibility to choose the most suitable communication method for their application. The serial interface minimizes the number of required I/O pins, which is particularly beneficial in microcontroller-based systems where I/O resources are limited.

For additional safety, the MAX4820ETP+ includes thermal shutdown protection, ensuring that the device operates within safe temperature limits. This protection mechanism helps prevent damage to the IC and the connected relays under fault conditions, such as excessive current draw or overheating.

Overall, the Maxim Integrated MAX4820ETP+ is a versatile and robust relay driver that offers multiple features designed to simplify the design process and enhance system reliability. Its integration of protection features, flexible power supply options, and a choice of interface methods make it an excellent choice for any application requiring multiple relay controls.

Key features of the MAX4820ETP+ include:

  • 8-channel relay driver
  • Integrated clamp diodes for inductive kickback suppression
  • 2.7V to 5.5V supply voltage range
  • Serial and parallel interface options
  • Thermal shutdown protection
  • 20-pin TQFN-EP package for compact design

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess