EN
  • EN
  • DE

TDZ6.2

Part No TDZ6.2
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Description Zener diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 216181-TDZ6.2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDZ6.2 CAD Model

Description

The TDZ6.2 is a Zener diode manufactured by Rohm Semiconductor. It is a silicon diode that allows current to flow in one direction, but also allows current to flow in the reverse direction when the voltage reaches a specific breakdown voltage, known as the Zener voltage. In this case, the TDZ6.2 is designed to have a Zener voltage of approximately 6.2 volts.

Applications

  • Voltage regulation in power supplies
  • Overvoltage protection circuits
  • Voltage clipping
  • Reference voltage source
  • Transient voltage suppression

Features

  • Zener Voltage: Provides a stable Zener voltage of approximately 6.2 volts.
  • Low Reverse Leakage Current: Minimizes current leakage when the diode is reverse biased below the Zener voltage.
  • High Surge Current Capability: Can withstand transient surge currents without damage.
  • Small Package Size: Compact design allows for easy integration into various circuits.
  • High Reliability: Manufactured by Rohm Semiconductor, ensuring high quality and reliability.

Benefits

  • Stable Voltage Reference: Provides a precise and stable 6.2V voltage reference for various applications.
  • Protection Against Overvoltage: Protects sensitive circuits from damage due to overvoltage conditions.
  • Improved Circuit Performance: Enhances the performance and stability of electronic circuits.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Enhanced Reliability: High-quality manufacturing ensures long-term reliability and performance.

Additional Details

The TDZ6.2 Zener diode is commonly used to regulate voltage in circuits where a stable 6.2V supply is needed. It is essential to use a series resistor with the TDZ6.2 to limit the current and prevent damage to the diode. The specific value of the resistor will depend on the input voltage and the desired Zener current. Proper heatsinking may be necessary if the diode is dissipating significant power.

Rohm Semiconductor provides a detailed datasheet for the TDZ6.2, which includes information on the Zener voltage tolerance, reverse leakage current, and surge current capability. It is recommended to consult the datasheet for accurate specifications and application guidelines. The TDZ6.2 is a reliable and cost-effective solution for voltage regulation and protection in a wide range of electronic applications.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess