Maxim Integrated MAX481ECSA-T RS-485/RS-422 Transceiver
The MAX481ECSA-T is a high-performance, low-power, bi-directional transceiver from Maxim Integrated, designed for RS-485 and RS-422 communication interfaces. This device is ideal for long-distance and high-speed applications where reliable data transmission is critical. Encased in an 8-pin SOIC package, the MAX481ECSA-T is a versatile component suitable for a wide range of industrial, network, and telecommunications systems.
Key Features
- Low Quiescent Current: The MAX481ECSA-T operates with a low quiescent current of 300µA, making it suitable for power-sensitive applications.
- Wide Supply Voltage Range: It supports a supply voltage range of 4.75V to 5.25V, providing flexibility in various system designs.
- High Data Rates: Capable of supporting data rates up to 2.5Mbps, the device is well-suited for high-speed data communication.
- Extended Temperature Range: With an operating temperature range of -40°C to +85°C, it ensures reliable performance under extreme environmental conditions.
- Half-Duplex Communication: The transceiver supports half-duplex communication, allowing for bidirectional communication over a single pair of wires.
- Thermal Shutdown and Short-Circuit Protection: Built-in safety features protect the device against excessive power dissipation and bus contention that may cause damage.
- Fail-Safe Receiver: The MAX481ECSA-T ensures a logic-high receiver output when the input is open or shorted, which prevents false data transmission.
Applications
- Industrial Control Systems
- Building Automation
- Network Equipment
- Telecommunications Systems
Maxim Integrated's MAX481ECSA-T transceiver is designed with reliability and efficiency in mind. Its robust feature set ensures that it can maintain signal integrity over long cable runs, resist electrical noise, and operate effectively in a broad range of system architectures. Whether used in a factory automation setup or a complex networking system, the MAX481ECSA-T provides a trusted solution for critical RS-485/RS-422 communications.