Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100EL
Package Tube
Product Status Obsolete
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100EL16
Other Names -576-1975,-SY100EL16VAZGR,16L0AV0AZLGT01,1611-SY100EL16VAZG,-576-1975-5,576-1975-5,SY100EL16VAZG,-576-1975
Standard Package 95
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256430-SY100EL16VAZG
Ultra Librarian 3D Model Ultra Librarian SY100EL16VAZG CAD Model

Description

Microchip Technology's SY100EL16VAZG: High-Speed Differential Receiver

The SY100EL16VAZG is a versatile and high-performance differential receiver designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This component is part of their comprehensive range of products tailored for high-speed signal processing applications that demand reliability and precision.

Key Features

  • High-Speed Operation: The SY100EL16VAZG is capable of handling data rates that are essential for modern, high-speed communication protocols and signal processing tasks.
  • Differential Design: Its differential nature allows for reduced electromagnetic interference (EMI) and improved signal integrity, which is paramount in noisy electrical environments.
  • PECL Outputs: The receiver features Positive Emitter-Coupled Logic (PECL) outputs, delivering fast switching times and compatibility with PECL-operated devices.
  • Power Supply: It operates with a 5V power supply, providing the necessary power for high-speed operations without demanding excessive energy.
  • Temperature Range: The device is built to function over an industrial temperature range, ensuring reliability across various operating conditions.
  • Package: The SY100EL16VAZG is available in a compact, surface-mount package, which is ideal for space-constrained applications.

Applications

The SY100EL16VAZG is adept at serving in a multitude of applications where high-speed differential signal reception is required. This includes, but is not limited to:

  • Automated Test Equipment (ATE)
  • High-speed data acquisition systems
  • Telecommunication infrastructure
  • Networking equipment
  • Signal processing units

Microchip Technology's SY100EL16VAZG demonstrates their commitment to delivering products that meet the rigorous demands of the electronics industry. By integrating this differential receiver into your designs, you ensure a robust and high-performance operation that stands up to the challenges of modern high-speed signal processing.

Part Number: SY100EL16VAZG

Manufacturer: Microchip Technology

You May Also Be Interested in

Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
ECAD model for 74SSTUB32864AZKER
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
ECAD model for NBSG16MNR2G
ON Semiconductor
EQUALIZER
Need more? Email Us
ECAD model for LC75281E-E
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Lowest to $0.5998
ECAD model for CD74HCT283M
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
ECAD model for 74AUP1Z125GW,125
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
ECAD model for ISL55100BIRZ-T7A
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
ECAD model for MC10EP16TDTG
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2341
ECAD model for EG27324
Texas Instruments
7-BIT TTL/BTL TRANSCEIVER | IC TXRX 7BIT TTL/BTL 52-QFP
Lowest to $28.9287
ECAD model for SN74FB2041ARCR

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $13.2672
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention