EN
  • EN
  • DE

MAX480CPA

Part No MAX480CPA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High-Precision, Low-Voltage, Micropower Op Amp
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 0.012 V/μs
Current - Input Bias 1nA
Voltage - Input Offset 25μV
Operating Supply Current 14μA
Output Current per Channel 5mA
Dual Supply Voltage (±) 1.6 V ~ 36 V, ±0.8 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1213975-MAX480CPA
Manufacturer Homepage www.maxim-ic.com
Family Name MAX480
Introduction Date January 01, 1998
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX480CPA CAD Model

Description

The MAX480CPA is a high-precision operational amplifier designed and manufactured by Maxim Integrated, a company renowned for its innovative and reliable analog and mixed-signal engineering solutions. This precision op-amp is well-suited for a wide range of applications, including data acquisition systems, medical equipment, industrial control, and instrumentation where accuracy and stability are paramount.

Key Features

  • Low Offset Voltage: The MAX480CPA offers an impressively low input offset voltage, which enhances the accuracy of the amplifier in critical applications where signal integrity is crucial.
  • Low Noise: With its low noise characteristics, this operational amplifier is ideal for sensitive applications where the signal-to-noise ratio is a significant consideration.
  • High Gain Bandwidth Product: The device features a high gain bandwidth product, ensuring ample bandwidth for a variety of signal processing tasks.
  • Single-Supply Operation: It is designed to operate from a single power supply, simplifying the power supply design and making it more suitable for portable and battery-powered applications.
  • Wide Operating Temperature Range: The MAX480CPA can operate over a wide temperature range, making it reliable for use in environments with varying temperature conditions.

Applications

The versatility of the MAX480CPA makes it an excellent choice for numerous applications. Some of the typical use cases include:

  • Precision data systems
  • Medical instrumentation
  • Process control
  • Analog filters
  • Sensor signal conditioning

Package and Availability

The MAX480CPA comes in a standard 8-pin DIP package, which is widely used and easy to integrate into various circuit designs. For designers and engineers looking to incorporate this high-precision operational amplifier into their projects, the MAX480CPA is available through Maxim Integrated's distribution network and is supported by comprehensive technical documentation.

With its combination of precision, low noise, and ease of use, the MAX480CPA from Maxim Integrated is a reliable choice for professionals seeking to enhance the performance of their electronic designs.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4693 $52.2851
17+ $6.1286 $104.1862
26+ $5.9371 $154.3646
35+ $5.7456 $201.0960
46+ $5.5541 $255.4886
61+ $4.9795 $303.7495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,540 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess