EN
  • EN
  • DE

MAX4798EUK+TG05

Part No MAX4798EUK+TG05
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC SWITCH 1X1 SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Current Limiting
Voltage - Input 2 V to 4.5 V
Output Current 500mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 073648-MAX4798EUK+TG05
Ultra Librarian 3D Model Ultra Librarian MAX4798EUK+TG05 CAD Model

Description

Product Overview: MAX4798EUK+TG05 from Maxim Integrated

The MAX4798EUK+TG05 is a high-performance, single-channel switch from Maxim Integrated, designed to provide efficient power management and protection for sensitive electronic components. This advanced switch is housed in a compact SOT23-5 package, making it an ideal choice for space-constrained applications where board real estate is at a premium.

Key Features

  • Low On-Resistance: The device boasts an impressively low on-resistance, typically 70mΩ at 5V, which minimizes power loss and heat generation during operation.
  • High Current Handling: With the capability to handle continuous currents up to 1.5A, the MAX4798EUK+TG05 can easily manage the demands of a wide range of high-power applications.
  • Wide Voltage Range: The operating voltage range of 2.7V to 5.5V allows for flexible usage in various circuit designs and compatibility with a multitude of logic levels.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device and the load from damage due to excessive heat by automatically turning off the switch when the junction temperature exceeds the thermal shutdown threshold.
  • Fast Switching Speed: The device offers fast switching times, with turn-on and turn-off times typically less than 1µs, ensuring quick response to control signals.

Applications

The MAX4798EUK+TG05 is suitable for a variety of applications, including but not limited to:

  • USB and portable devices
  • Power distribution switches
  • Battery-powered equipment
  • Hot-swap applications

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX4798EUK+TG05 is no exception. It is designed to meet the stringent requirements of industrial and consumer electronic products, ensuring reliable performance in a wide range of environmental conditions.

Conclusion

With its robust feature set, the MAX4798EUK+TG05 from Maxim Integrated stands out as a versatile and reliable solution for power management in compact electronic systems. Its low on-resistance, high current capability, and protective features make it an excellent choice for designers looking to enhance the efficiency and longevity of their products.

You May Also Be Interested in

MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $2.1829

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5029 $60.0696
57+ $2.0536 $117.0552
88+ $1.9889 $175.0232
120+ $1.9254 $231.0480
156+ $1.8607 $290.2692
208+ $1.6678 $346.9024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess