EN
  • EN
  • DE

MAX478ACPA

Part No MAX478ACPA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 17μA Max, Dual/Quad, Single-Supply, Precision Op Amps
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 0.04 V/μs
GBP - Gain Bandwidth Product 85kHz
Current - Input Bias 3nA
Voltage - Input Offset 80μV
Operating Supply Current 16μA
Dual Supply Voltage (±) 3 V ~ 30 V, ±1.5 V ~ 15 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1213964-MAX478ACPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Family Name MAX478
Introduction Date November 01, 1998
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX478ACPA CAD Model

Description

The MAX478ACPA is a precision, low-power, high-speed operational amplifier from Maxim Integrated. This product is designed to deliver exceptional performance for a wide range of applications, including data acquisition systems, filters, and instrumentation. With its high-speed capabilities, the MAX478ACPA is particularly well-suited for applications that require fast settling times and low distortion.

Key Features

  • High-Speed Performance: The MAX478ACPA offers a fast settling time, making it ideal for high-frequency applications.
  • Low Power Consumption: Despite its high-speed capabilities, this op-amp maintains low power consumption, enhancing efficiency in portable and battery-powered devices.
  • Precision Operation: With its precision characteristics, the MAX478ACPA provides accurate and stable performance, which is critical in sensitive applications.
  • Wide Supply Voltage Range: This operational amplifier can operate across a broad range of supply voltages, adding to its versatility in different circuit configurations.
  • Single or Dual Supply Operation: It is capable of operating from a single supply or dual supplies, providing flexibility in system design.

Applications

The versatility of the MAX478ACPA allows it to be used in various applications, such as:

  • Data acquisition systems
  • Active filters and oscillators
  • Instrumentation and control systems
  • Audio and video signal processing
  • Communication systems

Product Specifications

The MAX478ACPA comes in a compact 8-pin PDIP package, which is suitable for through-hole mounting. This operational amplifier also features a wide operating temperature range, ensuring reliable performance under varying environmental conditions. Maxim Integrated's commitment to quality means that the MAX478ACPA is manufactured to the highest standards, ensuring consistent and dependable operation for your critical applications.

With its combination of speed, precision, and low power consumption, the MAX478ACPA from Maxim Integrated stands out as a robust choice for designers looking to optimize their analog circuitry. Whether for professional, industrial, or hobbyist projects, this operational amplifier is engineered to meet the demands of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess