EN
  • EN
  • DE
  • IT

MAX4787EXK-T

Part No MAX4787EXK-T
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC SWITCH 1X1 SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Current Limiting
Voltage - Input 2.3 V to 5.5 V
Output Current 100mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1068944-MAX4787EXK-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4787EXK-T CAD Model

Description

Maxim Integrated MAX4787EXK-T Analog Switch

The Maxim Integrated MAX4787EXK-T is a high-performance, single-pole/double-throw (SPDT) analog switch that is designed to deliver precision signal routing with minimal distortion and high efficiency. This compact component, housed in a tiny 5-pin SC70 package, is ideal for applications where space is at a premium and performance cannot be compromised.

With a wide operating voltage range from 1.8V to 5.5V, the MAX4787EXK-T is versatile and suitable for various battery-powered and portable devices. Its low on-resistance (R<sub>ON) of just 0.6 ohms (typical at +5V) ensures that signal integrity is maintained, making it an excellent choice for audio, video, and high-frequency signal switching. Additionally, the switch's on-resistance matching between channels of just 0.05 ohms (typical) and flatness of 0.2 ohms (typical) further enhance its performance by providing consistent and reliable signal routing.

The MAX4787EXK-T boasts a high switching speed, with turn-on and turn-off times typically less than 10 microseconds, ensuring swift and responsive operation in critical applications. Its low power consumption is another significant benefit, with a quiescent current of just 1 microampere (typical), which helps to extend battery life in portable devices.

Furthermore, the MAX4787EXK-T comes with built-in electrostatic discharge (ESD) protection, which can withstand up to ±15kV Human Body Model (HBM), providing robustness and durability against the rigors of real-world handling and usage. This ESD protection is crucial for maintaining the longevity and reliability of the device in various environments.

With its combination of compact size, low on-resistance, and high-speed switching, the MAX4787EXK-T from Maxim Integrated is an excellent choice for designers looking to optimize their systems for both performance and space. Whether it's used in audio signal routing, data acquisition systems, or other sensitive applications, this analog switch is engineered to meet the demands of modern electronics.

For detailed specifications, application circuits, and additional information, designers and engineers are encouraged to consult the datasheet and technical resources provided by Maxim Integrated.

You May Also Be Interested in

Texas Instruments
IC CURRENT SHUNT MONITOR 8SOIC
Lowest to $6.1507
Maxim Integrated
Need more? Email Us
Texas Instruments
IC CURRENT SHUNT MONITOR 8SOIC
Lowest to $3.6820
Texas Instruments
IC OP AMP CURR SENSE SC70-6
Lowest to $0.9780
Texas Instruments
IC CURRENT GAUGE PREC 8-SOIC
Need more? Email Us
STMicroelectronics
THREE TERMINAL ADJUSTABLE CURRENT SOURCES
Lowest to $0.8671
Texas Instruments
IC CURRENT SENSING AMP 14TSSOP
Lowest to $4.3682
Maxim Integrated
IC CURRENT MONITOR 14TDFN
Lowest to $3.4643
Maxim Integrated
Lowest to $12.1912

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3723 $61.8615
12+ $10.1517 $121.8204
18+ $9.8344 $177.0192
24+ $9.5172 $228.4128
31+ $9.1999 $285.1969
41+ $8.2482 $338.1762
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,498 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess