EN
  • EN
  • DE

MAX4782EUE+

Part No MAX4782EUE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Dual 4:1 16-Pin TSSOP / IC MULTIPLEXER DUAL 4X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 1 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Operating Supply Voltage 1.6 V ~ 3.6 V
Switch Time (Ton, Toff) (Maximum) 25ns, 15ns
Charge Injection -110pC
Channel Capacitance (CS(off), CD(off)) 38pF, 158pF
Current - Leakage (IS(off)) (Maximum) 2nA
Crosstalk -80dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 786382-MAX4782EUE+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4782
Introduction Date July 01, 2002
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4782EUE+ CAD Model

Description

Introducing the MAX4782EUE+ from Maxim Integrated

The MAX4782EUE+ is a precision-engineered switch IC that offers exceptional performance and versatility for a variety of applications. This high-quality product from Maxim Integrated is designed to deliver reliability and efficiency, making it a top choice for designers and engineers in the electronics industry.

Key Features

  • Low On-Resistance: The MAX4782EUE+ boasts a low on-resistance (RON) that ensures minimal voltage drop and power loss, providing efficient signal switching.
  • Dual SPST Configuration: The device features a dual Single-Pole Single-Throw (SPST) configuration, which allows for the independent control of two separate signals, enhancing design flexibility.
  • Wide Voltage Range: Operating over a broad voltage range, this switch is compatible with various signal levels, accommodating a range of applications from battery-powered devices to industrial systems.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the MAX4782EUE+ minimizes power consumption, making it ideal for portable and battery-operated devices.
  • ESD Protection: The device includes integrated Electrostatic Discharge (ESD) protection circuitry, safeguarding it against damage from static electricity and enhancing its robustness.

Applications

The versatile nature of the MAX4782EUE+ lends itself to a wide array of applications, including but not limited to:

  • Audio and video signal routing
  • Data acquisition systems
  • Battery-powered devices
  • Communication systems
  • Portable instrumentation

Product Specifications

The MAX4782EUE+ is offered in a compact 16-pin TSSOP package, making it suitable for space-constrained applications. Its specifications include an extended temperature range, ensuring operation in diverse environmental conditions. The device's high-performance characteristics are maintained across the full operating temperature range, guaranteeing consistent functionality.

Conclusion

Maxim Integrated's MAX4782EUE+ switch IC is a testament to the company's dedication to producing high-quality, reliable components for the electronics market. Its combination of low on-resistance, dual SPST configuration, and ESD protection make it an excellent choice for designers looking to enhance their system's performance with a dependable switching solution.

You May Also Be Interested in

STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9778 $51.4228
62+ $1.6228 $100.6136
96+ $1.5721 $150.9216
132+ $1.5214 $200.8248
170+ $1.4707 $250.0190
228+ $1.3185 $300.6180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess