EN
  • EN
  • DE
  • IT

MAX4781ETE+

Part No MAX4781ETE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
On-State Resistance (Maximum) 1Ohm
Channel-to-Channel Matching (ΔRon) 300mOhm
Supply Voltage , Single (V+) 1.6V ~ 3.6V
Switch Time (Ton, Toff) (Maximum) 25ns, 15ns
Charge Injection -110pC
Channel Capacitance (CS(off), CD(off)) 38pF, 310pF
Current - Leakage (IS(off)) (Maximum) 2nA
Crosstalk -80dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN (3x3)
Family Part Number MAX4781
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 704205-MAX4781ETE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Application Field Used in Signal Processing, Communications & Networking, Portable Devices, Audio
Ultra Librarian 3D Model Ultra Librarian MAX4781ETE+ CAD Model

Description

Maxim Integrated MAX4781ETE+ Analog Switch

The Maxim Integrated MAX4781ETE+ is a high-performance, single-pole/single-throw (SPST) analog switch that is designed to deliver precision and reliability for a wide range of applications. This versatile component is part of Maxim's commitment to providing advanced solutions for signal routing requirements.

The MAX4781ETE+ operates with a single supply voltage ranging from +1.8V to +5.5V, making it suitable for battery-powered devices and systems with varying power levels. It features a low on-resistance of 0.6 ohms (typical) at +5V, which minimizes signal attenuation and ensures high-quality signal transmission. This low on-resistance is consistent over the entire signal range, which is particularly beneficial for maintaining signal integrity in analog applications.

One of the key advantages of the MAX4781ETE+ is its low power consumption. With a quiescent current of less than 1µA, it is an excellent choice for power-sensitive designs. Additionally, it has a fast switching speed, with turn-on and turn-off times typically less than 20ns, which is ideal for applications requiring rapid signal switching.

The device comes in a compact TQFN-16 package, which is space-efficient and suitable for high-density circuit designs. Its small footprint makes it a preferred choice for portable electronics, where space is at a premium. The MAX4781ETE+ is also characterized by its ESD protection of ±15kV (Human Body Model), providing robustness against electrostatic discharges during handling and operation.

Applications for the MAX4781ETE+ include audio and video signal routing, battery-powered systems, sample-and-hold circuits, and communication systems. It is also well-suited for use in test equipment, medical devices, and other precision analog switching applications where low distortion and crosstalk are critical.

In summary, the Maxim Integrated MAX4781ETE+ analog switch offers a combination of low on-resistance, low power consumption, fast switching, and compact packaging, making it an excellent choice for designers looking to optimize their signal routing with minimal impact on signal quality and power efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1279 $57.0232
15+ $6.6767 $100.1505
24+ $6.4512 $154.8288
34+ $6.0000 $204.0000
44+ $5.7745 $254.0780
55+ $5.5489 $305.1895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,809 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess