EN
  • EN
  • DE

MAX4780ETE+T

Part No MAX4780ETE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER QUAD 2X1 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 4
Max On Resistance 1 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 1.6 V to 4.2 V
Max Switch Time (Ton,Toff) 25ns, 10ns
-3db Bandwidth 123MHz
Charge Injection 5pC
Channel Capacitance(CS off, CD off) 33pF, 60pF
Max Leakage Current (IS off) 1nA
Crosstalk -95dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TQFN (3x3)
Win Source Part Number 1068936-MAX4780ETE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4780ETE+T CAD Model

Description

Maxim Integrated MAX4780ETE+T Analog Switch

The MAX4780ETE+T from Maxim Integrated is a high-performance, single-pole/single-throw (SPST) analog switch designed to deliver precision and reliability for a wide array of applications. This component is a part of Maxim's extensive range of switch and multiplexer products, known for their low on-resistance and low leakage currents, making them ideal for power-sensitive and high-precision circuits.

This analog switch operates over a wide voltage range, from 1.8V to 5.5V, which allows it to be used in both low-voltage and standard systems. This versatility makes it suitable for battery-powered devices where power efficiency is critical. The MAX4780ETE+T features a single channel, normally open (NO) switch configuration, providing a straightforward solution for routing signals in your circuit design.

The device is characterized by its low on-resistance (typically 0.5Ω), which minimizes signal attenuation and ensures a high level of signal integrity. Additionally, the low on-resistance flatness maintains signal linearity across the full signal range, which is particularly important in analog audio and video signal routing applications.

The MAX4780ETE+T also exhibits low charge injection and low power consumption, further enhancing its suitability for precision analog applications. Its fast switching speeds ensure that signals can be routed quickly and efficiently, reducing latency in time-sensitive circuits.

Designed for easy integration into various systems, the MAX4780ETE+T is available in a compact, 16-pin TQFN package with an exposed pad for enhanced thermal performance. Its small footprint makes it an excellent choice for space-constrained applications such as portable consumer electronics, data acquisition systems, and communication devices.

Maxim Integrated provides comprehensive technical support for the MAX4780ETE+T, including detailed datasheets, application notes, and design resources to assist engineers in implementing the switch into their designs. With its combination of performance, versatility, and support, the MAX4780ETE+T is an excellent choice for designers looking to add a reliable and efficient analog switch to their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8396 $54.7168
18+ $5.6120 $101.0160
28+ $5.4366 $152.2248
39+ $5.2612 $205.1868
50+ $5.0859 $254.2950
66+ $4.5598 $300.9468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,010 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess